Ewellix Rail Guides

Description
Benefits: Easy-to-install with low maintenance. Allows size reduction for precision guidance functions High reliability combined with long service life Features: Very compact light weight design Stainless steel material and factory pre-lubricated Wide range of carriage (blocks) and rail dimensions The LLM miniature profiled rail guides from Ewellix support the trend towards miniaturisation. It is essentially a precision, powerful and low-maintenance guide mechanism with minimum space requirements. The carriages (blocks) are made of stainless steel and offer unlimited strokes with their two rows of balls bearings on the same surface. The LM rails are available in both standard sizes and extra-wide versions to cover virtually all applications. Exact matching between the LM block and the rails ensures high precision. Ewellix miniature guideways are designed for all directions of movement.
Datasheet
Description
Benefits: Easy-to-install with low maintenance. Allows size reduction for precision guidance functions High reliability combined with long service life Features: Very compact light weight design Stainless steel material and factory pre-lubricated Wide range of carriage (blocks) and rail dimensions The LLM miniature profiled rail guides from Ewellix support the trend towards miniaturisation. It is essentially a precision, powerful and low-maintenance guide mechanism with minimum space requirements. The carriages (blocks) are made of stainless steel and offer unlimited strokes with their two rows of balls bearings on the same surface. The LM rails are available in both standard sizes and extra-wide versions to cover virtually all applications. Exact matching between the LM block and the rails ensures high precision. Ewellix miniature guideways are designed for all directions of movement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rail Guides -  - Ewellix
Center Valley, PA, United States
Rail Guides
Rail Guides
Benefits: Easy-to-install with low maintenance. Allows size reduction for precision guidance functions High reliability combined with long service life Features: Very compact light weight design Stainless steel material and factory pre-lubricated Wide range of carriage (blocks) and rail dimensions The LLM miniature profiled rail guides from Ewellix support the trend towards miniaturisation. It is essentially a precision, powerful and low-maintenance guide mechanism with minimum space requirements. The carriages (blocks) are made of stainless steel and offer unlimited strokes with their two rows of balls bearings on the same surface. The LM rails are available in both standard sizes and extra-wide versions to cover virtually all applications. Exact matching between the LM block and the rails ensures high precision. Ewellix miniature guideways are designed for all directions of movement.

Benefits:

  • Easy-to-install with low maintenance.
  • Allows size reduction for precision guidance functions
  • High reliability combined with long service life

Features:

  • Very compact light weight design
  • Stainless steel material and factory pre-lubricated
  • Wide range of carriage (blocks) and rail dimensions

The LLM miniature profiled rail guides from Ewellix support the trend towards miniaturisation. It is essentially a precision, powerful and low-maintenance guide mechanism with minimum space requirements. The carriages (blocks) are made of stainless steel and offer unlimited strokes with their two rows of balls bearings on the same surface. The LM rails are available in both standard sizes and extra-wide versions to cover virtually all applications. Exact matching between the LM block and the rails ensures high precision. Ewellix miniature guideways are designed for all directions of movement.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Bearing Rails
Product Name Rail Guides
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Rails - 619851 - RS Components, Ltd.
Specs
Material Steel; Steel
Guide Width / Diameter 0.5906 inch (15 mm)
Guide Length 22.83 inch (580 mm)
View Details
Recirculating Ball Slide Guide - BSG25-1-640 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Guide Length 22.76 inch (578 mm)
View Details
SMITH® Rail, MSRV-MSRP: Metric Guide Rails - MSRV-2XXXX - Accurate Bushing Company, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
View Details
Curved Cross Roller Guide - Gonio Way - NB Corporation of America
Specs
Guide / Rail Shape Crossed Roller Rail; Radial / Curved
Guide / Rail Features and Options Pre-drilled
Guide Width / Diameter 0.2362 to 0.3346 inch (6 to 8.5 mm)
View Details