Ewellix Rail Guides

Description
Benefits: Zero-Rail concept, interchangeable trolleys (blocks) and rails, ideal for distribution Quick, easy and cost-effective installation with robust non-return solution Long service life, virtually maintenance-free Compliance with RoHS and REACH regulations Features: Robust new ball retention system Low noise level suitable for laboratories and office environments Factory pre-lubricated with integrated lubrication reservoir Smooth running and low friction, best in class Miniature profile rail guides are the ideal solution for applications requiring compact, high running accuracy, long service life and low noise. Ewellix’ new LLS offer with four-point ball contact and extremely smooth running behaviour is made for demanding applications. It is equipped with a robust ball retention system that will avoid surprises during mounting. It comes factory pre-lubricated with a lubrication reservoir for extremely long service life with nearly no maintenance. Rails and carriages (blocks) both have two reference sides for easy mounting.
Datasheet
Description
Benefits: Zero-Rail concept, interchangeable trolleys (blocks) and rails, ideal for distribution Quick, easy and cost-effective installation with robust non-return solution Long service life, virtually maintenance-free Compliance with RoHS and REACH regulations Features: Robust new ball retention system Low noise level suitable for laboratories and office environments Factory pre-lubricated with integrated lubrication reservoir Smooth running and low friction, best in class Miniature profile rail guides are the ideal solution for applications requiring compact, high running accuracy, long service life and low noise. Ewellix’ new LLS offer with four-point ball contact and extremely smooth running behaviour is made for demanding applications. It is equipped with a robust ball retention system that will avoid surprises during mounting. It comes factory pre-lubricated with a lubrication reservoir for extremely long service life with nearly no maintenance. Rails and carriages (blocks) both have two reference sides for easy mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rail Guides -  - Ewellix
Center Valley, PA, United States
Rail Guides
Rail Guides
Benefits: Zero-Rail concept, interchangeable trolleys (blocks) and rails, ideal for distribution Quick, easy and cost-effective installation with robust non-return solution Long service life, virtually maintenance-free Compliance with RoHS and REACH regulations Features: Robust new ball retention system Low noise level suitable for laboratories and office environments Factory pre-lubricated with integrated lubrication reservoir Smooth running and low friction, best in class Miniature profile rail guides are the ideal solution for applications requiring compact, high running accuracy, long service life and low noise. Ewellix’ new LLS offer with four-point ball contact and extremely smooth running behaviour is made for demanding applications. It is equipped with a robust ball retention system that will avoid surprises during mounting. It comes factory pre-lubricated with a lubrication reservoir for extremely long service life with nearly no maintenance. Rails and carriages (blocks) both have two reference sides for easy mounting.

Benefits:

  • Zero-Rail concept, interchangeable trolleys (blocks) and rails, ideal for distribution
  • Quick, easy and cost-effective installation with robust non-return solution
  • Long service life, virtually maintenance-free
  • Compliance with RoHS and REACH regulations

Features:

  • Robust new ball retention system
  • Low noise level suitable for laboratories and office environments
  • Factory pre-lubricated with integrated lubrication reservoir
  • Smooth running and low friction, best in class

Miniature profile rail guides are the ideal solution for applications requiring compact, high running accuracy, long service life and low noise. Ewellix’ new LLS offer with four-point ball contact and extremely smooth running behaviour is made for demanding applications. It is equipped with a robust ball retention system that will avoid surprises during mounting. It comes factory pre-lubricated with a lubrication reservoir for extremely long service life with nearly no maintenance. Rails and carriages (blocks) both have two reference sides for easy mounting.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Bearing Rails
Product Name Rail Guides
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Double Track Linear Guide Rail - DTR-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel
Guide / Rail Features and Options Pre-drilled (optional feature)
View Details
Guide unit - FENG-1 5/8
Specs
Guide / Rail Shape Linear Motion Guide
Guide Width / Diameter 1.62 inch (41.27 mm)
View Details
Micro Linear Slide Rail 200mm - S9-200 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 7.87 inch (200 mm)
View Details
Curved Cross Roller Guide - Gonio Way - NB Corporation of America
Specs
Guide / Rail Shape Crossed Roller Rail; Radial / Curved
Guide / Rail Features and Options Pre-drilled
Guide Width / Diameter 0.2362 to 0.3346 inch (6 to 8.5 mm)
View Details