Gesswein Co., Inc. Gesswein 1.5" Long Solid Carbide Burs - Flame 129-1715

Description
Made from laboratory-certified raw material, these solid carbide burs are machine-ground by CNC, producing geometric uniformity in shape and depth of flute. Controlled material selection and CNC manufacturing ensure high product consistency from order to order for dependable cutting action and much longer bur life. One-piece construction made from laboratory-certified raw material, machine ground by CNC. All are on 1/8" diameter shanks and measure 1-1/2" overall length. Can be resharpened. Two fluting styles: Plain Cut: Provides aggressive cutting action for fast stock removal, leaving a slightly rough finish. Double Cut: Cuts small chips for efficient stock removal, leaving a better finish than plain cut.
Description
Made from laboratory-certified raw material, these solid carbide burs are machine-ground by CNC, producing geometric uniformity in shape and depth of flute. Controlled material selection and CNC manufacturing ensure high product consistency from order to order for dependable cutting action and much longer bur life. One-piece construction made from laboratory-certified raw material, machine ground by CNC. All are on 1/8" diameter shanks and measure 1-1/2" overall length. Can be resharpened. Two fluting styles: Plain Cut: Provides aggressive cutting action for fast stock removal, leaving a slightly rough finish. Double Cut: Cuts small chips for efficient stock removal, leaving a better finish than plain cut.

Suppliers

Company
Product
Description
Supplier Links
Gesswein 1.5
Bridgeport, CT, USA
Gesswein 1.5" Long Solid Carbide Burs - Flame
129-1715
Gesswein 1.5" Long Solid Carbide Burs - Flame 129-1715
Made from laboratory-certified raw material, these solid carbide burs are machine-ground by CNC, producing geometric uniformity in shape and depth of flute. Controlled material selection and CNC manufacturing ensure high product consistency from order to order for dependable cutting action and much longer bur life. One-piece construction made from laboratory-certified raw material, machine ground by CNC. All are on 1/8" diameter shanks and measure 1-1/2" overall length. Can be resharpened. Two fluting styles: Plain Cut: Provides aggressive cutting action for fast stock removal, leaving a slightly rough finish. Double Cut: Cuts small chips for efficient stock removal, leaving a better finish than plain cut.

Made from laboratory-certified raw material, these solid carbide burs are machine-ground by CNC, producing geometric uniformity in shape and depth of flute. Controlled material selection and CNC manufacturing ensure high product consistency from order to order for dependable cutting action and much longer bur life.
One-piece construction made from laboratory-certified raw material, machine ground by CNC. All are on 1/8" diameter shanks and measure 1-1/2" overall length. Can be resharpened.
Two fluting styles:

  • Plain Cut: Provides aggressive cutting action for fast stock removal, leaving a slightly rough finish.
  • Double Cut: Cuts small chips for efficient stock removal, leaving a better finish than plain cut.
Supplier's Site

Technical Specifications

  Gesswein Co., Inc.
Product Category Rotary Burs
Product Number 129-1715
Product Name Gesswein 1.5" Long Solid Carbide Burs - Flame
Unlock Full Specs
to access all available technical data

Similar Products