All Purpose Belt Job Pack
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 07660700969 |
| Product Name | All Purpose Belt Job Pack |
| Belt Type | Portable Grinder or File Belt |
| Backing | Cloth; Cotton |
| Applications & Materials Abraded | Metalworking; Woodworking; CeramicsGlass; Fine; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen |
| Features | ClosedCoat |
| Width | 3.00 inch (76.2 mm) |