Premium P-graded aluminum oxide abrasive blend is ideal when primary purchasing criteria is a good-performing, economically-priced,
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 66261104959 |
| Product Name | Norton Neon AO Coarse Cloth Floor Sanding Belt - 66261104959 |
| Backing | Cloth |
| Applications & Materials Abraded | Woodworking; MRO or Welding; Medium |
| Width | 8.00 inch (203 mm) |
| Length | 19.0 inch (483 mm) |