Premium, self-sharpening zirconia alumina abrasive provides superior cut on all surfaces, lasts substantially longer, and cuts faster than the next leading competitor in side-by-side comparisons
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 07660768235 |
| Product Name | Norton ProSand ZA Medium Cloth Portable Belt - 07660768235 |
| Belt Type | Portable Grinder or File Belt |
| Backing | Cloth |
| Applications & Materials Abraded | Metalworking; Medium |
| Width | 4.00 inch (102 mm) |