Nanmac Corporation Isolated Head Mount Transmitters

Description
The F11-50 is a universal, isolated two-wire teansmitter. Used for temperature and other measurement applications, it combines competitive functionslly and simple configuration. This device is also avaible with these special ratings: FM, ATEX, and HART communication. Contact us for your specific requirement. All user specified information is programmed by Nanmac. Special Ratings: For FM approved device, add suffix 'FM' to the part number. For ATEX approved device, add suffix 'ATEX' to the part number. For HART compatible communications device, add suffix 'HART' to the part number For FM or ATEX plus HART communication add suffix 'FM' or 'ATEX' plus 'HART' to the part number. Example: F11-50-FM-HART, or F11-50-ATEX-HART User Specified Information (programmed by NANMAC) Input Sensor Type Cold Junction (thermocouple only, defauk Is 32°F / 0 C} TemperaMre Scale °F or T Temperature Ra.nge (MII sensor range as default) Sensor Break Detection (upscale or downscale - upscale is default
Description
The F11-50 is a universal, isolated two-wire teansmitter. Used for temperature and other measurement applications, it combines competitive functionslly and simple configuration. This device is also avaible with these special ratings: FM, ATEX, and HART communication. Contact us for your specific requirement. All user specified information is programmed by Nanmac. Special Ratings: For FM approved device, add suffix 'FM' to the part number. For ATEX approved device, add suffix 'ATEX' to the part number. For HART compatible communications device, add suffix 'HART' to the part number For FM or ATEX plus HART communication add suffix 'FM' or 'ATEX' plus 'HART' to the part number. Example: F11-50-FM-HART, or F11-50-ATEX-HART User Specified Information (programmed by NANMAC) Input Sensor Type Cold Junction (thermocouple only, defauk Is 32°F / 0 C} TemperaMre Scale °F or T Temperature Ra.nge (MII sensor range as default) Sensor Break Detection (upscale or downscale - upscale is default

Suppliers

Company
Product
Description
Supplier Links
Isolated Head Mount Transmitters -  - Nanmac Corporation
Marlborough, MA, United States
Isolated Head Mount Transmitters
Isolated Head Mount Transmitters
The F11-50 is a universal, isolated two-wire teansmitter. Used for temperature and other measurement applications, it combines competitive functionslly and simple configuration. This device is also avaible with these special ratings: FM, ATEX, and HART communication. Contact us for your specific requirement. All user specified information is programmed by Nanmac. Special Ratings: For FM approved device, add suffix 'FM' to the part number. For ATEX approved device, add suffix 'ATEX' to the part number. For HART compatible communications device, add suffix 'HART' to the part number For FM or ATEX plus HART communication add suffix 'FM' or 'ATEX' plus 'HART' to the part number. Example: F11-50-FM-HART, or F11-50-ATEX-HART User Specified Information (programmed by NANMAC) Input Sensor Type Cold Junction (thermocouple only, defauk Is 32°F / 0 C} TemperaMre Scale °F or T Temperature Ra.nge (MII sensor range as default) Sensor Break Detection (upscale or downscale - upscale is default

The F11-50 is a universal, isolated two-wire teansmitter. Used for temperature and other measurement applications, it combines competitive functionslly and simple configuration. This device is also avaible with these special ratings: FM, ATEX, and HART communication. Contact us for your specific requirement. All user specified information is programmed by Nanmac.


Special Ratings:

  • For FM approved device, add suffix 'FM' to the part number.
  • For ATEX approved device, add suffix 'ATEX' to the part number.
  • For HART compatible communications device, add suffix 'HART' to the part number
  • For FM or ATEX plus HART communication add suffix 'FM' or 'ATEX' plus 'HART' to the part number. Example: F11-50-FM-HART, or F11-50-ATEX-HART

User Specified Information (programmed by NANMAC)

  • Input Sensor Type
  • Cold Junction (thermocouple only, defauk Is 32°F / 0 C}
  • TemperaMre Scale °F or T
  • Temperature Ra.nge (MII sensor range as default)
  • Sensor Break Detection (upscale or downscale - upscale is default
Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category RTD Temperature Transmitters
Product Name Isolated Head Mount Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Rail-Mount Temperature Transmitter - TTR200 - ABB Measurement & Analytics
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe
View Details
Temperature Transmitters - 458745 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
View Details