Nanmac Corporation Standard Head Mounted Transmitters

Description
The F11-40 series is a basic, non-isolated, easy-to-use two-wire transmitter for in-head mounting in DIN B and similar heads. Reduced height simplifies mounting in low profile connection heads. Needing no external power supply other than your LOOP power, the F11-40 can be used for three or four wire RTDs; as well as, thermocouple calibration types B, C (W5), E, J, K, N, R, S & T. Thermocouple input cold junction compensation (CJC) is fully automatic by means of an accurate measurement of the terminal temperature. Alternatively, the CJC can be disabled upon request. Also available are head mount enclosures with digital displays. Either regular duty or heavy duty, NEMA rated head mount displays. NOTES: Accepts RTD in three and four wire connection and 11 thermocouple types NAMUR compliant Easy wiring, robust terminals and large center hole Rugged design tested for 5g vibrations Upper Specified Information (programmed by NANMAC) Input Sensor Type Cold Junction (thermocouple only, default is 32°F / 0°C) Temperature Scale F or C Temperature Range (full sensor range as default)
Description
The F11-40 series is a basic, non-isolated, easy-to-use two-wire transmitter for in-head mounting in DIN B and similar heads. Reduced height simplifies mounting in low profile connection heads. Needing no external power supply other than your LOOP power, the F11-40 can be used for three or four wire RTDs; as well as, thermocouple calibration types B, C (W5), E, J, K, N, R, S & T. Thermocouple input cold junction compensation (CJC) is fully automatic by means of an accurate measurement of the terminal temperature. Alternatively, the CJC can be disabled upon request. Also available are head mount enclosures with digital displays. Either regular duty or heavy duty, NEMA rated head mount displays. NOTES: Accepts RTD in three and four wire connection and 11 thermocouple types NAMUR compliant Easy wiring, robust terminals and large center hole Rugged design tested for 5g vibrations Upper Specified Information (programmed by NANMAC) Input Sensor Type Cold Junction (thermocouple only, default is 32°F / 0°C) Temperature Scale F or C Temperature Range (full sensor range as default)

Suppliers

Company
Product
Description
Supplier Links
Standard Head Mounted Transmitters -  - Nanmac Corporation
Marlborough, MA, United States
Standard Head Mounted Transmitters
Standard Head Mounted Transmitters
The F11-40 series is a basic, non-isolated, easy-to-use two-wire transmitter for in-head mounting in DIN B and similar heads. Reduced height simplifies mounting in low profile connection heads. Needing no external power supply other than your LOOP power, the F11-40 can be used for three or four wire RTDs; as well as, thermocouple calibration types B, C (W5), E, J, K, N, R, S & T. Thermocouple input cold junction compensation (CJC) is fully automatic by means of an accurate measurement of the terminal temperature. Alternatively, the CJC can be disabled upon request. Also available are head mount enclosures with digital displays. Either regular duty or heavy duty, NEMA rated head mount displays. NOTES: Accepts RTD in three and four wire connection and 11 thermocouple types NAMUR compliant Easy wiring, robust terminals and large center hole Rugged design tested for 5g vibrations Upper Specified Information (programmed by NANMAC) Input Sensor Type Cold Junction (thermocouple only, default is 32°F / 0°C) Temperature Scale F or C Temperature Range (full sensor range as default)

The F11-40 series is a basic, non-isolated, easy-to-use two-wire transmitter for in-head mounting in DIN B and similar heads. Reduced height simplifies mounting in low profile connection heads. Needing no external power supply other than your LOOP power, the F11-40 can be used for three or four wire RTDs; as well as, thermocouple calibration types B, C (W5), E, J, K, N, R, S & T.

Thermocouple input cold junction compensation (CJC) is fully automatic by means of an accurate measurement of the terminal temperature. Alternatively, the CJC can be disabled upon request. Also available are head mount enclosures with digital displays. Either regular duty or heavy duty, NEMA rated head mount displays.


NOTES:

  • Accepts RTD in three and four wire connection and 11 thermocouple types
  • NAMUR compliant
  • Easy wiring, robust terminals and large center hole
  • Rugged design tested for 5g vibrations

Upper Specified Information (programmed by NANMAC)

  • Input Sensor Type
  • Cold Junction (thermocouple only, default is 32°F / 0°C)
  • Temperature Scale F or C
  • Temperature Range (full sensor range as default)
Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category RTD Temperature Transmitters
Product Name Standard Head Mounted Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Programmable Head Mount RTD Transmitter (ATEX, CSA/FM) - 5333D - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Field-Mount Temperature Transmitter - TTF200 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details