Nanmac Corporation Isolated Rail Mount Transmitters

Description
Special Ratings: For FM approved device, add suffix 'FM' to the part number. For ATEX approved device, add suffix 'ATEX' to the part number. Special_Ratings_poin t_3 Special_Ratings_poin t_4 User Specified Information (programmed by NANMAC) Input Sensor Type Cold Junction (thermocouple only, defauk Is 32°F / 0 C} TemperaMre Scale °F or C Temperature Range (MII sensor range as default) Sensor Break Detection (upscale or downscale - upscale is default The F11-50RM is a universal, isolated two-wire transmitter. Used for temperature and other measurement applications, it combines competitive functionally and simple configuration. Useful error correction functions improve the accuracy. This device also has these special ratings: FM and , ATEX approved. All user specified information is programmed by Nanmac. Accepts RTDs, thermocouples, mV, and G.
Description
Special Ratings: For FM approved device, add suffix 'FM' to the part number. For ATEX approved device, add suffix 'ATEX' to the part number. Special_Ratings_poin t_3 Special_Ratings_poin t_4 User Specified Information (programmed by NANMAC) Input Sensor Type Cold Junction (thermocouple only, defauk Is 32°F / 0 C} TemperaMre Scale °F or C Temperature Range (MII sensor range as default) Sensor Break Detection (upscale or downscale - upscale is default The F11-50RM is a universal, isolated two-wire transmitter. Used for temperature and other measurement applications, it combines competitive functionally and simple configuration. Useful error correction functions improve the accuracy. This device also has these special ratings: FM and , ATEX approved. All user specified information is programmed by Nanmac. Accepts RTDs, thermocouples, mV, and G.

Suppliers

Company
Product
Description
Supplier Links
Isolated Rail Mount Transmitters -  - Nanmac Corporation
Marlborough, MA, United States
Isolated Rail Mount Transmitters
Isolated Rail Mount Transmitters
Special Ratings: For FM approved device, add suffix 'FM' to the part number. For ATEX approved device, add suffix 'ATEX' to the part number. Special_Ratings_poin t_3 Special_Ratings_poin t_4 User Specified Information (programmed by NANMAC) Input Sensor Type Cold Junction (thermocouple only, defauk Is 32°F / 0 C} TemperaMre Scale °F or C Temperature Range (MII sensor range as default) Sensor Break Detection (upscale or downscale - upscale is default The F11-50RM is a universal, isolated two-wire transmitter. Used for temperature and other measurement applications, it combines competitive functionally and simple configuration. Useful error correction functions improve the accuracy. This device also has these special ratings: FM and , ATEX approved. All user specified information is programmed by Nanmac. Accepts RTDs, thermocouples, mV, and G.

Special Ratings:

  • For FM approved device, add suffix 'FM' to the part number.
  • For ATEX approved device, add suffix 'ATEX' to the part number.
  • Special_Ratings_point_3
  • Special_Ratings_point_4

User Specified Information (programmed by NANMAC)

  • Input Sensor Type
  • Cold Junction (thermocouple only, defauk Is 32°F / 0 C}
  • TemperaMre Scale °F or C
  • Temperature Range (MII sensor range as default)
  • Sensor Break Detection (upscale or downscale - upscale is default

The F11-50RM is a universal, isolated two-wire transmitter. Used for temperature and other measurement applications, it combines competitive functionally and simple configuration. Useful error correction functions improve the accuracy. This device also has these special ratings: FM and , ATEX approved. All user specified information is programmed by Nanmac. Accepts RTDs, thermocouples, mV, and G.

Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category RTD Temperature Transmitters
Product Name Isolated Rail Mount Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Field Mounted Temperature Transmitter - TTF300 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
Temperature Transmitters - 458495 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
View Details