Nanmac Corporation MI Cable w/ General Purpose Heads

Description
The standard probe contains an ungrounded thermocouple assembly with a General Purpose aluminum head. A terminal block is mounted on the interior of the GP Head. The GP Head has 1/2“ NPT mounting threads & conduit outlet. This assembly is available with a 4“ long stainless steel support tube for use with adjustable mounting fittings. The support tube is 1/8“ larger in diameter than the sheath diameter. NOTES: Duplex units are available on units larger than 0.062” contact factory with your particular requirement. Various thermowells are available for use with these sensors. When ordering a unit with the optional stainless steel support tube, add suTx (ST) to part number. PFA Teflon encapsulation - good to 450°F, can be added to any probe. Thermocouple calibration type N is available in all sizes.
Description
The standard probe contains an ungrounded thermocouple assembly with a General Purpose aluminum head. A terminal block is mounted on the interior of the GP Head. The GP Head has 1/2“ NPT mounting threads & conduit outlet. This assembly is available with a 4“ long stainless steel support tube for use with adjustable mounting fittings. The support tube is 1/8“ larger in diameter than the sheath diameter. NOTES: Duplex units are available on units larger than 0.062” contact factory with your particular requirement. Various thermowells are available for use with these sensors. When ordering a unit with the optional stainless steel support tube, add suTx (ST) to part number. PFA Teflon encapsulation - good to 450°F, can be added to any probe. Thermocouple calibration type N is available in all sizes.

Suppliers

Company
Product
Description
Supplier Links
MI Cable w/ General Purpose Heads -  - Nanmac Corporation
Marlborough, MA, United States
MI Cable w/ General Purpose Heads
MI Cable w/ General Purpose Heads
The standard probe contains an ungrounded thermocouple assembly with a General Purpose aluminum head. A terminal block is mounted on the interior of the GP Head. The GP Head has 1/2“ NPT mounting threads & conduit outlet. This assembly is available with a 4“ long stainless steel support tube for use with adjustable mounting fittings. The support tube is 1/8“ larger in diameter than the sheath diameter. NOTES: Duplex units are available on units larger than 0.062” contact factory with your particular requirement. Various thermowells are available for use with these sensors. When ordering a unit with the optional stainless steel support tube, add suTx (ST) to part number. PFA Teflon encapsulation - good to 450°F, can be added to any probe. Thermocouple calibration type N is available in all sizes.

The standard probe contains an ungrounded thermocouple assembly with a General Purpose aluminum head. A terminal block is mounted on the interior of the GP Head. The GP Head has 1/2“ NPT mounting threads & conduit outlet. This assembly is available with a 4“ long stainless steel support tube for use with adjustable mounting fittings. The support tube is 1/8“ larger in diameter than the sheath diameter.

    NOTES:
  • Duplex units are available on units larger than 0.062” contact factory with your particular requirement.
  • Various thermowells are available for use with these sensors.
  • When ordering a unit with the optional stainless steel support tube, add suTx (ST) to part number.
  • PFA Teflon encapsulation - good to 450°F, can be added to any probe.

Thermocouple calibration type N is available in all sizes.

Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Thermocouple Elements
Product Name MI Cable w/ General Purpose Heads
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 4791788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 118 inch (3000 mm)
View Details
Thermocouple Adapter - 108A TCA/1K - Glas-Col, LLC
Specs
Thermocouple Type K
View Details