Nanmac Corporation Bolt-Down w/ Flexible Leads

Description
The Bolt-Down Thermocouple contains #20 gauge (0.032”) solid conductors with fiberglass insulation over each leg and fiberglass insulation overall. The fiberglass insulation has a maximum service temperature of 900 degrees Fahrenheit. The ‘Bolt-Down’ thermocouple is ideal for bolting it to a wall. Four standard sizes are available (#6, #8, #10, and #1/4” eyelets). In addition to bolting the thermocouple to a wall, it can also be hooked to a traveling conveyor or hung from a ceiling or hook. NOTES: Fiberglass insulation is standard. Standard lengths are 36 inches (longer lengths available upon request). Bolt-Down thermocouples available in four standard thermocouple types J, T, K, and E. Choose from termination styles: bare leads, 2-pole connector, or spade plugs.
Description
The Bolt-Down Thermocouple contains #20 gauge (0.032”) solid conductors with fiberglass insulation over each leg and fiberglass insulation overall. The fiberglass insulation has a maximum service temperature of 900 degrees Fahrenheit. The ‘Bolt-Down’ thermocouple is ideal for bolting it to a wall. Four standard sizes are available (#6, #8, #10, and #1/4” eyelets). In addition to bolting the thermocouple to a wall, it can also be hooked to a traveling conveyor or hung from a ceiling or hook. NOTES: Fiberglass insulation is standard. Standard lengths are 36 inches (longer lengths available upon request). Bolt-Down thermocouples available in four standard thermocouple types J, T, K, and E. Choose from termination styles: bare leads, 2-pole connector, or spade plugs.

Suppliers

Company
Product
Description
Supplier Links
Bolt-Down w/ Flexible Leads -  - Nanmac Corporation
Marlborough, MA, United States
Bolt-Down w/ Flexible Leads
Bolt-Down w/ Flexible Leads
The Bolt-Down Thermocouple contains #20 gauge (0.032”) solid conductors with fiberglass insulation over each leg and fiberglass insulation overall. The fiberglass insulation has a maximum service temperature of 900 degrees Fahrenheit. The ‘Bolt-Down’ thermocouple is ideal for bolting it to a wall. Four standard sizes are available (#6, #8, #10, and #1/4” eyelets). In addition to bolting the thermocouple to a wall, it can also be hooked to a traveling conveyor or hung from a ceiling or hook. NOTES: Fiberglass insulation is standard. Standard lengths are 36 inches (longer lengths available upon request). Bolt-Down thermocouples available in four standard thermocouple types J, T, K, and E. Choose from termination styles: bare leads, 2-pole connector, or spade plugs.

The Bolt-Down Thermocouple contains #20 gauge (0.032”) solid conductors with fiberglass insulation over each leg and fiberglass insulation overall. The fiberglass insulation has a maximum service temperature of 900 degrees Fahrenheit. The ‘Bolt-Down’ thermocouple is ideal for bolting it to a wall. Four standard sizes are available (#6, #8, #10, and #1/4” eyelets). In addition to bolting the thermocouple to a wall, it can also be hooked to a traveling conveyor or hung from a ceiling or hook.


    NOTES:
  • Fiberglass insulation is standard.
  • Standard lengths are 36 inches (longer lengths available upon request).

  • Bolt-Down thermocouples available in four standard thermocouple types J, T, K, and E.
  • Choose from termination styles: bare leads, 2-pole connector, or spade plugs.
Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Thermocouple Elements
Product Name Bolt-Down w/ Flexible Leads
Style Bare Wire; Flexible Style (Angled)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3242487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 6 inch (150 mm)
View Details