Nanmac Corporation Mixer Temperature Sensor Mounting Accessories

Description
All pre-machined receptacles have a two inch diameter and length 'E' as specified. You only need to machine two inch holes in your mixer wall. Then, install the required receptacle. All this finesse machining has been done to the receptacle threads, through-hole, conical taper, etc. Stainless steel 316 receptacle (MDA series) designed to be welded into mixer wall. Available with dimension “E’ from 1-1/4to 4-1/2 inches increments of 1/4 inch. The MDA series mixer thermocouple requires one teflon conical seal (Part No. C11-60). Stainless Steel 303 spacer (MDA series) for use with MDA series receptacles. Available with dimension 'L' from 1/4 to 3-1/4 inches increments of 1/4 inch. Spacer length 'L' is always 1-1/4 inches shorter than dimension 'E' of receptacle. This spacer is not required if dimension 'E' of MDA series receptacle is 1-1/4 inches. Stainless steel 316 receptacle (MCR series) designed to be welded into mixer wall. Available with dimension 'L' from 1-1/4 to 4-1/2 inches increments of 1/4 inch. The MCR series mixer thermocouple requires one teflon conical seal (Part No. C11-70). Special sizes available - Contact Factory
Description
All pre-machined receptacles have a two inch diameter and length 'E' as specified. You only need to machine two inch holes in your mixer wall. Then, install the required receptacle. All this finesse machining has been done to the receptacle threads, through-hole, conical taper, etc. Stainless steel 316 receptacle (MDA series) designed to be welded into mixer wall. Available with dimension “E’ from 1-1/4to 4-1/2 inches increments of 1/4 inch. The MDA series mixer thermocouple requires one teflon conical seal (Part No. C11-60). Stainless Steel 303 spacer (MDA series) for use with MDA series receptacles. Available with dimension 'L' from 1/4 to 3-1/4 inches increments of 1/4 inch. Spacer length 'L' is always 1-1/4 inches shorter than dimension 'E' of receptacle. This spacer is not required if dimension 'E' of MDA series receptacle is 1-1/4 inches. Stainless steel 316 receptacle (MCR series) designed to be welded into mixer wall. Available with dimension 'L' from 1-1/4 to 4-1/2 inches increments of 1/4 inch. The MCR series mixer thermocouple requires one teflon conical seal (Part No. C11-70). Special sizes available - Contact Factory

Suppliers

Company
Product
Description
Supplier Links
Mixer Temperature Sensor Mounting Accessories -  - Nanmac Corporation
Marlborough, MA, United States
Mixer Temperature Sensor Mounting Accessories
Mixer Temperature Sensor Mounting Accessories
All pre-machined receptacles have a two inch diameter and length 'E' as specified. You only need to machine two inch holes in your mixer wall. Then, install the required receptacle. All this finesse machining has been done to the receptacle threads, through-hole, conical taper, etc. Stainless steel 316 receptacle (MDA series) designed to be welded into mixer wall. Available with dimension “E’ from 1-1/4to 4-1/2 inches increments of 1/4 inch. The MDA series mixer thermocouple requires one teflon conical seal (Part No. C11-60). Stainless Steel 303 spacer (MDA series) for use with MDA series receptacles. Available with dimension 'L' from 1/4 to 3-1/4 inches increments of 1/4 inch. Spacer length 'L' is always 1-1/4 inches shorter than dimension 'E' of receptacle. This spacer is not required if dimension 'E' of MDA series receptacle is 1-1/4 inches. Stainless steel 316 receptacle (MCR series) designed to be welded into mixer wall. Available with dimension 'L' from 1-1/4 to 4-1/2 inches increments of 1/4 inch. The MCR series mixer thermocouple requires one teflon conical seal (Part No. C11-70). Special sizes available - Contact Factory

All pre-machined receptacles have a two inch diameter and length 'E' as specified. You only need to machine two inch holes in your mixer wall. Then, install the required receptacle. All this finesse machining has been done to the receptacle threads, through-hole, conical taper, etc.

Stainless steel 316 receptacle (MDA series) designed to be welded into mixer wall. Available with dimension “E’ from 1-1/4to 4-1/2 inches increments of 1/4 inch. The MDA series mixer thermocouple requires one teflon conical seal (Part No. C11-60).


Stainless Steel 303 spacer (MDA series) for use with MDA series receptacles. Available with dimension 'L' from 1/4 to 3-1/4 inches increments of 1/4 inch. Spacer length 'L' is always 1-1/4 inches shorter than dimension 'E' of receptacle. This spacer is not required if dimension 'E' of MDA series receptacle is 1-1/4 inches.

Stainless steel 316 receptacle (MCR series) designed to be welded into mixer wall. Available with dimension 'L' from 1-1/4 to 4-1/2 inches increments of 1/4 inch. The MCR series mixer thermocouple requires one teflon conical seal (Part No. C11-70).

Special sizes available - Contact Factory

Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Thermocouple Elements
Product Name Mixer Temperature Sensor Mounting Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 4791788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 118 inch (3000 mm)
View Details
Thermocouple - 104A TC110 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details