Standard polarized plug and jack termination for use with all calibration types. Plug and jack assemblies are made from molded glass filled thermoset compounds and are designed to operate in temperatures to 300° F (150° C). Polarity identification marks are molded in the bodies for installation assistance.
| Conax Technologies | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Name | Thermocouple Assemblies with PJFC-Plug/Jack Termination |
| Configuration | Ungrounded Thermocouple |
| Base, Noble and Refractory Metal Type | B (optional feature); S (optional feature); R (optional feature); C (optional feature) |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.1250 to 0.3750 inch (3.17 to 9.52 mm) |