This most basic termination is available on all Conax Technologies probes.
* Probe end is impregnated with moisture-resistant compound to prevent liquid or gas penetration.
* Standard leads are 1″ long on all but the 0.040″ diameter, which uses 5/8″ leads. Longer leads are available. Specify in inches, e.g. T1(3″).
* Leads are solid wire color-coded PTFE sleeved.
* Maximum service temperature: 300°F (150°C)
| Conax Technologies | |
|---|---|
| Product Category | Temperature Probes |
| Product Name | Conax Stripped Lead Termination (T1) |
| Sensed Temperature | 300 F (149 C) |