CBT 100 Series sensor-terminal head assemblies are available in all thermocouple calibrations and in RTD assemblies with 100, 200, 500 and 1000 ohm platinum, 10 ohm copper or 120 ohm nickel elements. Assemblies are available with stainless steel sheaths, a W8 mounting fitting and explosion-proof terminal head with terminal strip and 4-20mA transmitter.
| Conax Technologies | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | CBT 100 |
| Product Name | RTD / Thermocouple Assembly for Hazardous Locations |
| Application Options | Transmitter (Typ. 4-20 mA) Output Available |