Autec Power Inc. Li-SOCl2 Battery Series "The Dime" Battery APS-ER14505-AX

Description
“The Dime” (Li-SOCI2 Battery Series) is a Lithium-thionyl Chloride Primary Battery. With a Nominal Voltage of 3.6V and a Nominal Capacity of 2.7-7.5Ah, the “Dime” features a low self-discharge rate, High/Reliable Load Voltage, and Superior Drain Capacity. Available in dimensions of ɸ 14.5x50.5mm, ɸ 18.5x50.5mm, ɸ 26.2x50.5mm, this unit is suitable for small portable electronic devices.
Datasheet
Description
“The Dime” (Li-SOCI2 Battery Series) is a Lithium-thionyl Chloride Primary Battery. With a Nominal Voltage of 3.6V and a Nominal Capacity of 2.7-7.5Ah, the “Dime” features a low self-discharge rate, High/Reliable Load Voltage, and Superior Drain Capacity. Available in dimensions of ɸ 14.5x50.5mm, ɸ 18.5x50.5mm, ɸ 26.2x50.5mm, this unit is suitable for small portable electronic devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Li-SOCl2 Battery Series
Frisco, TX, United States
Li-SOCl2 Battery Series "The Dime" Battery
APS-ER14505-AX
Li-SOCl2 Battery Series "The Dime" Battery APS-ER14505-AX
“The Dime” (Li-SOCI2 Battery Series) is a Lithium-thionyl Chloride Primary Battery. With a Nominal Voltage of 3.6V and a Nominal Capacity of 2.7-7.5Ah, the “Dime” features a low self-discharge rate, High/Reliable Load Voltage, and Superior Drain Capacity. Available in dimensions of ɸ 14.5x50.5mm, ɸ 18.5x50.5mm, ɸ 26.2x50.5mm, this unit is suitable for small portable electronic devices.

“The Dime” (Li-SOCI2 Battery Series) is a Lithium-thionyl Chloride Primary Battery. With a Nominal Voltage of 3.6V and a Nominal Capacity of 2.7-7.5Ah, the “Dime” features a low self-discharge rate, High/Reliable Load Voltage, and Superior Drain Capacity. Available in dimensions of ɸ 14.5x50.5mm, ɸ 18.5x50.5mm, ɸ 26.2x50.5mm, this unit is suitable for small portable electronic devices.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Batteries
Product Number APS-ER14505-AX
Product Name Li-SOCl2 Battery Series "The Dime" Battery
Primary Batteries Lithium / Thionyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Button Batteries - 1839490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell; Cr2032
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1548 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details