Autec Power Inc. Li-ion Battery Series "The Chemistry" Battery APS24-LIR22650-2Ah

Description
The Chemistry (LI-ION Batter Series) is a Lithium Ion rechargeable battery. It has a Nominal Voltage of 3.65V, a Nominal Capacity of 2.6Ah, and Dimensions of ‍ɸ18.4×65.2mm. Optional features include 2 Hour charge time, Overcharge/Discharge Protection, and Short Circuit Protection. The Chemistry is suitable to power portable electronic devices.
Datasheet
Description
The Chemistry (LI-ION Batter Series) is a Lithium Ion rechargeable battery. It has a Nominal Voltage of 3.65V, a Nominal Capacity of 2.6Ah, and Dimensions of ‍ɸ18.4×65.2mm. Optional features include 2 Hour charge time, Overcharge/Discharge Protection, and Short Circuit Protection. The Chemistry is suitable to power portable electronic devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Li-ion Battery Series
Frisco, TX, United States
Li-ion Battery Series "The Chemistry" Battery
APS24-LIR22650-2Ah
Li-ion Battery Series "The Chemistry" Battery APS24-LIR22650-2Ah
The Chemistry (LI-ION Batter Series) is a Lithium Ion rechargeable battery. It has a Nominal Voltage of 3.65V, a Nominal Capacity of 2.6Ah, and Dimensions of ‍ɸ18.4×65.2mm. Optional features include 2 Hour charge time, Overcharge/Discharge Protection, and Short Circuit Protection. The Chemistry is suitable to power portable electronic devices.

The Chemistry (LI-ION Batter Series) is a Lithium Ion rechargeable battery. It has a Nominal Voltage of 3.65V, a Nominal Capacity of 2.6Ah, and Dimensions of ‍ɸ18.4×65.2mm. Optional features include 2 Hour charge time, Overcharge/Discharge Protection, and Short Circuit Protection. The Chemistry is suitable to power portable electronic devices.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Batteries
Product Number APS24-LIR22650-2Ah
Product Name Li-ion Battery Series "The Chemistry" Battery
Secondary Batteries Lithium-ion
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Batteries - 325800 - RS Components, Ltd.
Specs
Voltage 3 volts
Capacity 1.4 ampere-hr
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1227 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details