Autec Power Inc. Li-SOCl2 Battery Series "The Dime" Battery APS-ER18505M

Description
“The Dime” (Li-SOCI2 Battery Series) is a Lithium-thionyl Chloride Primary Battery. With a Nominal Voltage of 3.6V and a Nominal Capacity of 2.7-7.5Ah, the “Dime” features a low self-discharge rate, High/Reliable Load Voltage, and Superior Drain Capacity. Available in dimensions of ɸ 14.5x50.5mm, ɸ 18.5x50.5mm, ɸ 26.2x50.5mm, this unit is suitable for small portable electronic devices.
Datasheet
Description
“The Dime” (Li-SOCI2 Battery Series) is a Lithium-thionyl Chloride Primary Battery. With a Nominal Voltage of 3.6V and a Nominal Capacity of 2.7-7.5Ah, the “Dime” features a low self-discharge rate, High/Reliable Load Voltage, and Superior Drain Capacity. Available in dimensions of ɸ 14.5x50.5mm, ɸ 18.5x50.5mm, ɸ 26.2x50.5mm, this unit is suitable for small portable electronic devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Li-SOCl2 Battery Series
Frisco, TX, United States
Li-SOCl2 Battery Series "The Dime" Battery
APS-ER18505M
Li-SOCl2 Battery Series "The Dime" Battery APS-ER18505M
“The Dime” (Li-SOCI2 Battery Series) is a Lithium-thionyl Chloride Primary Battery. With a Nominal Voltage of 3.6V and a Nominal Capacity of 2.7-7.5Ah, the “Dime” features a low self-discharge rate, High/Reliable Load Voltage, and Superior Drain Capacity. Available in dimensions of ɸ 14.5x50.5mm, ɸ 18.5x50.5mm, ɸ 26.2x50.5mm, this unit is suitable for small portable electronic devices.

“The Dime” (Li-SOCI2 Battery Series) is a Lithium-thionyl Chloride Primary Battery. With a Nominal Voltage of 3.6V and a Nominal Capacity of 2.7-7.5Ah, the “Dime” features a low self-discharge rate, High/Reliable Load Voltage, and Superior Drain Capacity. Available in dimensions of ɸ 14.5x50.5mm, ɸ 18.5x50.5mm, ɸ 26.2x50.5mm, this unit is suitable for small portable electronic devices.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Batteries
Product Number APS-ER18505M
Product Name Li-SOCl2 Battery Series "The Dime" Battery
Primary Batteries Lithium / Thionyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Button Batteries - 1834283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir1025
Capacity 0.0060 ampere-hr
Width / Diameter 0.3937 inch (10 mm)
View Details
Green Cubes Industrial Power Bank - APB-1125 - Green Cubes Technology
Specs
Specialty Cells Battery Packs and Assemblies
Voltage 14.4 volts
Capacity 16 ampere-hr
View Details