The APS14-LIR18650-6Ah is a rechargeable Lithium-Ion battery with a nominal capacity of 6Ah and a nominal voltage of 11.1V. It features a standard charge time of approximately 2.5 hours and operates within a temperature range of 0 to 45°C for charging and -10 to 60°C for discharging. The battery includes overcharge and discharge protection, as well as short circuit protection, ensuring safe operation. With dimensions of .?18.2mm x 65mm for the cell and 68mm x 57mm x 38mm for the pack, it is suitable for small portable electronics. The battery has a cycle life of over 400 cycles while maintaining more than 80% of its initial capacity. It also has a weight of approximately 400g and is designed to perform well under various environmental conditions.
The Chemistry (LI-ION Batter Series) is a Lithium Ion rechargeable battery. It has a Nominal Voltage of 3.65V, a Nominal Capacity of 2.6Ah, and Dimensions of ɸ18.4×65.2mm. Optional features include 2 Hour charge time, Overcharge/Discharge
| Autec Power Inc. | |
|---|---|
| Product Category | Batteries |
| Product Number | APS14-LIR18650-6Ah |
| Product Name | Li-ion Battery Series "The Chemistry" Battery |
| Secondary Batteries | Lithium-ion |