Process Sensing Technologies USA Miniature Liquid Level Switches - SST Optomax Digital Range OptomaxDig

Description
The Optomax Digital Level Switch is Ideal For Applications With Restricted Space That Require A Miniature, Low Power And Low Cost Sensing Solution. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light from the Optomax Digital level switch escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient light and is not affected by foam when in air or by small bubbles when in liquid. The TTL compatible push-pull output can sink and source up to 100mA at a supply voltage range of 4.5 to 15.4Vdc and can be configured to output a high or low signal when in either a wet or dry state. A fail-safe PWM option is also available with a supply voltage range of 4.5 to 5.5Vdc. With housing options for internal or external sensor mounting and for use in two operating temperature ranges; Standard (-25 to 80°C) or Extended (-40 to 125°C). Available in two chemically resistant housing materials, Polysulfone, the standard choice for most applications or Trogamid, which is typically used in food and beverage applications although these liquid level switches can be used in other applications. Features: Reverse polarity, ESD and transient over-voltage protected Wide supply voltage range Push-pull output, capable of sinking or sourcing up to 100mA, can directly drive small loads Optional fail-safe PWM output Standard and extended temperature ranges available Polysulfone or Trogamid housing material options Internal or external mounting options High pressure option available
Description
The Optomax Digital Level Switch is Ideal For Applications With Restricted Space That Require A Miniature, Low Power And Low Cost Sensing Solution. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light from the Optomax Digital level switch escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient light and is not affected by foam when in air or by small bubbles when in liquid. The TTL compatible push-pull output can sink and source up to 100mA at a supply voltage range of 4.5 to 15.4Vdc and can be configured to output a high or low signal when in either a wet or dry state. A fail-safe PWM option is also available with a supply voltage range of 4.5 to 5.5Vdc. With housing options for internal or external sensor mounting and for use in two operating temperature ranges; Standard (-25 to 80°C) or Extended (-40 to 125°C). Available in two chemically resistant housing materials, Polysulfone, the standard choice for most applications or Trogamid, which is typically used in food and beverage applications although these liquid level switches can be used in other applications. Features: Reverse polarity, ESD and transient over-voltage protected Wide supply voltage range Push-pull output, capable of sinking or sourcing up to 100mA, can directly drive small loads Optional fail-safe PWM output Standard and extended temperature ranges available Polysulfone or Trogamid housing material options Internal or external mounting options High pressure option available

Suppliers

Company
Product
Description
Supplier Links
Miniature Liquid Level Switches - SST Optomax Digital Range - OptomaxDig - Process Sensing Technologies USA
Hauppauge, NY, United States
Miniature Liquid Level Switches - SST Optomax Digital Range
OptomaxDig
Miniature Liquid Level Switches - SST Optomax Digital Range OptomaxDig
The Optomax Digital Level Switch is Ideal For Applications With Restricted Space That Require A Miniature, Low Power And Low Cost Sensing Solution. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light from the Optomax Digital level switch escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient light and is not affected by foam when in air or by small bubbles when in liquid. The TTL compatible push-pull output can sink and source up to 100mA at a supply voltage range of 4.5 to 15.4Vdc and can be configured to output a high or low signal when in either a wet or dry state. A fail-safe PWM option is also available with a supply voltage range of 4.5 to 5.5Vdc. With housing options for internal or external sensor mounting and for use in two operating temperature ranges; Standard (-25 to 80°C) or Extended (-40 to 125°C). Available in two chemically resistant housing materials, Polysulfone, the standard choice for most applications or Trogamid, which is typically used in food and beverage applications although these liquid level switches can be used in other applications. Features: Reverse polarity, ESD and transient over-voltage protected Wide supply voltage range Push-pull output, capable of sinking or sourcing up to 100mA, can directly drive small loads Optional fail-safe PWM output Standard and extended temperature ranges available Polysulfone or Trogamid housing material options Internal or external mounting options High pressure option available

The Optomax Digital Level Switch is Ideal For Applications With Restricted Space That Require A Miniature, Low Power And Low Cost Sensing Solution.

The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light from the Optomax Digital level switch escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient light and is not affected by foam when in air or by small bubbles when in liquid.

The TTL compatible push-pull output can sink and source up to 100mA at a supply voltage range of 4.5 to 15.4Vdc and can be configured to output a high or low signal when in either a wet or dry state. A fail-safe PWM option is also available with a supply voltage range of 4.5 to 5.5Vdc.

With housing options for internal or external sensor mounting and for use in two operating temperature ranges; Standard (-25 to 80°C) or Extended (-40 to 125°C).

Available in two chemically resistant housing materials, Polysulfone, the standard choice for most applications or Trogamid, which is typically used in food and beverage applications although these liquid level switches can be used in other applications.

Features:

  • Reverse polarity, ESD and transient over-voltage protected
  • Wide supply voltage range
  • Push-pull output, capable of sinking or sourcing up to 100mA, can directly drive small loads
  • Optional fail-safe PWM output
  • Standard and extended temperature ranges available
  • Polysulfone or Trogamid housing material options
  • Internal or external mounting options
  • High pressure option available
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Level Sensors
Product Number OptomaxDig
Product Name Miniature Liquid Level Switches - SST Optomax Digital Range
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYAF1 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - vibration - 159300240 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details