Process Sensing Technologies USA Cost-Effective Liquid Level Switch for OEM - SST Optomax Basic OptomaxBas

Description
The Optomax Basic range of liquid level switches are an analogue optics only solution designed to meet the demand of price sensitive, high volume OEM applications. The miniature sensor is solid state, containing only an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the phototransistor output change state. The sensor can detect the presence or absence of almost any liquid type, oil or water based. Because the Optomax Basic range of liquid level switches only contains Optoelectronic components the customer is responsible for interfacing the sensor to their application with technical support from SST. OEM applications can be very price sensitive so by removing the circuit protection, voltage regulation, processing electronics and output stage, the sensor cost is significantly reduced. Available in 3 wire (common cathode/emitter) and 4 wire (galvanically isolated) configurations. With housing options for internal or external sensor mounting and available in two chemically resistant housing materials, Polysulfone, the standard choice for most applications or Trogamid, which is typically used in food and beverage applications. The Optomax Basic Range of liquid level switches are only sold in high volumes and have an minimum order quantity of 100 units. Features: Optics only solution Customer is responsible for interfacing the sensor to their application 3 wire (common cathode/emitter) and 4-wire (galvanically isolated) version available MOQ of 100 units Polysulfone or Trogamid housing material options Internal and external mounting options High pressure option available
Description
The Optomax Basic range of liquid level switches are an analogue optics only solution designed to meet the demand of price sensitive, high volume OEM applications. The miniature sensor is solid state, containing only an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the phototransistor output change state. The sensor can detect the presence or absence of almost any liquid type, oil or water based. Because the Optomax Basic range of liquid level switches only contains Optoelectronic components the customer is responsible for interfacing the sensor to their application with technical support from SST. OEM applications can be very price sensitive so by removing the circuit protection, voltage regulation, processing electronics and output stage, the sensor cost is significantly reduced. Available in 3 wire (common cathode/emitter) and 4 wire (galvanically isolated) configurations. With housing options for internal or external sensor mounting and available in two chemically resistant housing materials, Polysulfone, the standard choice for most applications or Trogamid, which is typically used in food and beverage applications. The Optomax Basic Range of liquid level switches are only sold in high volumes and have an minimum order quantity of 100 units. Features: Optics only solution Customer is responsible for interfacing the sensor to their application 3 wire (common cathode/emitter) and 4-wire (galvanically isolated) version available MOQ of 100 units Polysulfone or Trogamid housing material options Internal and external mounting options High pressure option available

Suppliers

Company
Product
Description
Supplier Links
Cost-Effective Liquid Level Switch for OEM - SST Optomax Basic - OptomaxBas - Process Sensing Technologies USA
Hauppauge, NY, United States
Cost-Effective Liquid Level Switch for OEM - SST Optomax Basic
OptomaxBas
Cost-Effective Liquid Level Switch for OEM - SST Optomax Basic OptomaxBas
The Optomax Basic range of liquid level switches are an analogue optics only solution designed to meet the demand of price sensitive, high volume OEM applications. The miniature sensor is solid state, containing only an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the phototransistor output change state. The sensor can detect the presence or absence of almost any liquid type, oil or water based. Because the Optomax Basic range of liquid level switches only contains Optoelectronic components the customer is responsible for interfacing the sensor to their application with technical support from SST. OEM applications can be very price sensitive so by removing the circuit protection, voltage regulation, processing electronics and output stage, the sensor cost is significantly reduced. Available in 3 wire (common cathode/emitter) and 4 wire (galvanically isolated) configurations. With housing options for internal or external sensor mounting and available in two chemically resistant housing materials, Polysulfone, the standard choice for most applications or Trogamid, which is typically used in food and beverage applications. The Optomax Basic Range of liquid level switches are only sold in high volumes and have an minimum order quantity of 100 units. Features: Optics only solution Customer is responsible for interfacing the sensor to their application 3 wire (common cathode/emitter) and 4-wire (galvanically isolated) version available MOQ of 100 units Polysulfone or Trogamid housing material options Internal and external mounting options High pressure option available

The Optomax Basic range of liquid level switches are an analogue optics only solution designed to meet the demand of price sensitive, high volume OEM applications.

The miniature sensor is solid state, containing only an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the phototransistor output change state. The sensor can detect the presence or absence of almost any liquid type, oil or water based.

Because the Optomax Basic range of liquid level switches only contains Optoelectronic components the customer is responsible for interfacing the sensor to their application with technical support from SST. OEM applications can be very price sensitive so by removing the circuit protection, voltage regulation, processing electronics and output stage, the sensor cost is significantly reduced. Available in 3 wire (common cathode/emitter) and 4 wire (galvanically isolated) configurations.

With housing options for internal or external sensor mounting and available in two chemically resistant housing materials, Polysulfone, the standard choice for most applications or Trogamid, which is typically used in food and beverage applications.

The Optomax Basic Range of liquid level switches are only sold in high volumes and have an minimum order quantity of 100 units.

Features:

  • Optics only solution
  • Customer is responsible for interfacing the sensor to their application
  • 3 wire (common cathode/emitter) and 4-wire (galvanically isolated) version available
  • MOQ of 100 units
  • Polysulfone or Trogamid housing material options
  • Internal and external mounting options
  • High pressure option available
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Level Sensors
Product Number OptomaxBas
Product Name Cost-Effective Liquid Level Switch for OEM - SST Optomax Basic
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYPMR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.7874 to 78.74 inch (20 to 2000 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - radar - 159300443 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Radar/Microwave
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details