Process Sensing Technologies USA High Performance Liquid Level Switch - SST LLHP-Range LLHP

Description
The LLHP high performance level switches offer larger mounting threads and robust stainless steel housings that can survive in aggressive environments. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient light and is not affected by foam when in air or by small bubbles when in liquid. A range of N and P type output configurations can sink or source up to 100mA at a supply voltage range from 4.5 to 15.4 Vdc or 800mA at a supply voltage range from 10 to 45Vdc, all of which can be configured to output a high or low signal in either a wet or dry state. The LLHP high performance level switch combines a robust stainless steel housing with a chemically resistant Polysulfone or Trogamid sensing tip and a selection of termination options. With large threads suitable for external mounting and for use in two operating temperature ranges; Standard (-25 to 80°C) or Extended (-40 to 125°C). Features: Designed for applications requiring a robust metal housing and larger threads for external mounting Reverse polarity, ESD and transient over-voltage protected Wide supply voltage ranges N and P type output configurations, capable of sinking or sourcing up to 800mA, can directly drive loads Standard and extended temperature ranges available Stainless steel housing with polysulfone sensing tip Choice of terminations High operating pressure
Description
The LLHP high performance level switches offer larger mounting threads and robust stainless steel housings that can survive in aggressive environments. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient light and is not affected by foam when in air or by small bubbles when in liquid. A range of N and P type output configurations can sink or source up to 100mA at a supply voltage range from 4.5 to 15.4 Vdc or 800mA at a supply voltage range from 10 to 45Vdc, all of which can be configured to output a high or low signal in either a wet or dry state. The LLHP high performance level switch combines a robust stainless steel housing with a chemically resistant Polysulfone or Trogamid sensing tip and a selection of termination options. With large threads suitable for external mounting and for use in two operating temperature ranges; Standard (-25 to 80°C) or Extended (-40 to 125°C). Features: Designed for applications requiring a robust metal housing and larger threads for external mounting Reverse polarity, ESD and transient over-voltage protected Wide supply voltage ranges N and P type output configurations, capable of sinking or sourcing up to 800mA, can directly drive loads Standard and extended temperature ranges available Stainless steel housing with polysulfone sensing tip Choice of terminations High operating pressure

Suppliers

Company
Product
Description
Supplier Links
High Performance Liquid Level Switch - SST LLHP-Range - LLHP - Process Sensing Technologies USA
Hauppauge, NY, United States
High Performance Liquid Level Switch - SST LLHP-Range
LLHP
High Performance Liquid Level Switch - SST LLHP-Range LLHP
The LLHP high performance level switches offer larger mounting threads and robust stainless steel housings that can survive in aggressive environments. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient light and is not affected by foam when in air or by small bubbles when in liquid. A range of N and P type output configurations can sink or source up to 100mA at a supply voltage range from 4.5 to 15.4 Vdc or 800mA at a supply voltage range from 10 to 45Vdc, all of which can be configured to output a high or low signal in either a wet or dry state. The LLHP high performance level switch combines a robust stainless steel housing with a chemically resistant Polysulfone or Trogamid sensing tip and a selection of termination options. With large threads suitable for external mounting and for use in two operating temperature ranges; Standard (-25 to 80°C) or Extended (-40 to 125°C). Features: Designed for applications requiring a robust metal housing and larger threads for external mounting Reverse polarity, ESD and transient over-voltage protected Wide supply voltage ranges N and P type output configurations, capable of sinking or sourcing up to 800mA, can directly drive loads Standard and extended temperature ranges available Stainless steel housing with polysulfone sensing tip Choice of terminations High operating pressure

The LLHP high performance level switches offer larger mounting threads and robust stainless steel housings that can survive in aggressive environments.

The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient light and is not affected by foam when in air or by small bubbles when in liquid.

A range of N and P type output configurations can sink or source up to 100mA at a supply voltage range from 4.5 to 15.4 Vdc or 800mA at a supply voltage range from 10 to 45Vdc, all of which can be configured to output a high or low signal in either a wet or dry state.

The LLHP high performance level switch combines a robust stainless steel housing with a chemically resistant Polysulfone or Trogamid sensing tip and a selection of termination options. With large threads suitable for external mounting and for use in two operating temperature ranges; Standard (-25 to 80°C) or Extended (-40 to 125°C).

Features:

  • Designed for applications requiring a robust metal housing and larger threads for external mounting
  • Reverse polarity, ESD and transient over-voltage protected
  • Wide supply voltage ranges
  • N and P type output configurations, capable of sinking or sourcing up to 800mA, can directly drive loads
  • Standard and extended temperature ranges available
  • Stainless steel housing with polysulfone sensing tip
  • Choice of terminations
  • High operating pressure
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Level Sensors
Product Number LLHP
Product Name High Performance Liquid Level Switch - SST LLHP-Range
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Displacement and Level Measurement Probe - SANTEST GYKS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 98.43 inch (15 to 2500 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - hydrostatic - 159001727 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Other (Such as tilt etc.)
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details