Process Sensing Technologies USA Rugged Heavy Duty Liquid Level Switch - SST POS Glass Tip POS

Description
The POS Glass Tip level switches are robust and rugged, ideal for operation in harsh industrial environments, aggres sive chemicals and extreme temperatures up to 140°C. The POS Glass Tip sensor is solid state, combining an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type, oil or water based. Options of N and P type outputs can sink or source up to 200mA at a supply voltage range from 12 to 28Vdc and can be configured to be a high or low signal in either a wet or dry state. The sensor is available with a M12 connector or 3 core cable and also has LED output indication. The stainless steel body combined with a crystal glass sensing tip allows the POS Glass Tip level switch to operate under high pressure conditions up to 80 bar and across two temperature ranges; Standard (-40 to 100°C) or Extended (-40 to 140ºC). Features: Designed for applications requiring a robust metal housing and a wide operating temperature range Reverse polarity, ESD, transient over-voltage and short circuit protected Wide supply voltage ranges N and P type output configurations, capable of sinking or sourcing up to 200mA, can directly drive small loads Standard and extended temperature ranges available Stainless steel housing with simex glass sensing tip Choice of terminations Very high operating pressure LED output indication
Description
The POS Glass Tip level switches are robust and rugged, ideal for operation in harsh industrial environments, aggres sive chemicals and extreme temperatures up to 140°C. The POS Glass Tip sensor is solid state, combining an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type, oil or water based. Options of N and P type outputs can sink or source up to 200mA at a supply voltage range from 12 to 28Vdc and can be configured to be a high or low signal in either a wet or dry state. The sensor is available with a M12 connector or 3 core cable and also has LED output indication. The stainless steel body combined with a crystal glass sensing tip allows the POS Glass Tip level switch to operate under high pressure conditions up to 80 bar and across two temperature ranges; Standard (-40 to 100°C) or Extended (-40 to 140ºC). Features: Designed for applications requiring a robust metal housing and a wide operating temperature range Reverse polarity, ESD, transient over-voltage and short circuit protected Wide supply voltage ranges N and P type output configurations, capable of sinking or sourcing up to 200mA, can directly drive small loads Standard and extended temperature ranges available Stainless steel housing with simex glass sensing tip Choice of terminations Very high operating pressure LED output indication

Suppliers

Company
Product
Description
Supplier Links
Rugged Heavy Duty Liquid Level Switch - SST POS Glass Tip - POS - Process Sensing Technologies USA
Hauppauge, NY, United States
Rugged Heavy Duty Liquid Level Switch - SST POS Glass Tip
POS
Rugged Heavy Duty Liquid Level Switch - SST POS Glass Tip POS
The POS Glass Tip level switches are robust and rugged, ideal for operation in harsh industrial environments, aggres sive chemicals and extreme temperatures up to 140°C. The POS Glass Tip sensor is solid state, combining an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type, oil or water based. Options of N and P type outputs can sink or source up to 200mA at a supply voltage range from 12 to 28Vdc and can be configured to be a high or low signal in either a wet or dry state. The sensor is available with a M12 connector or 3 core cable and also has LED output indication. The stainless steel body combined with a crystal glass sensing tip allows the POS Glass Tip level switch to operate under high pressure conditions up to 80 bar and across two temperature ranges; Standard (-40 to 100°C) or Extended (-40 to 140ºC). Features: Designed for applications requiring a robust metal housing and a wide operating temperature range Reverse polarity, ESD, transient over-voltage and short circuit protected Wide supply voltage ranges N and P type output configurations, capable of sinking or sourcing up to 200mA, can directly drive small loads Standard and extended temperature ranges available Stainless steel housing with simex glass sensing tip Choice of terminations Very high operating pressure LED output indication

The POS Glass Tip level switches are robust and rugged, ideal for operation in harsh industrial environments, aggressive chemicals and extreme temperatures up to 140°C.

The POS Glass Tip sensor is solid state, combining an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type, oil or water based.

Options of N and P type outputs can sink or source up to 200mA at a supply voltage range from 12 to 28Vdc and can be configured to be a high or low signal in either a wet or dry state. The sensor is available with a M12 connector or 3 core cable and also has LED output indication.

The stainless steel body combined with a crystal glass sensing tip allows the POS Glass Tip level switch to operate under high pressure conditions up to 80 bar and across two temperature ranges; Standard (-40 to 100°C) or Extended (-40 to 140ºC).

Features:

  • Designed for applications requiring a robust metal housing and a wide operating temperature range
  • Reverse polarity, ESD, transient over-voltage and short circuit protected
  • Wide supply voltage ranges
  • N and P type output configurations, capable of sinking or sourcing up to 200mA, can directly drive small loads
  • Standard and extended temperature ranges available
  • Stainless steel housing with simex glass sensing tip
  • Choice of terminations
  • Very high operating pressure
  • LED output indication
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Level Sensors
Product Number POS
Product Name Rugged Heavy Duty Liquid Level Switch - SST POS Glass Tip
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - ultrasonic - 159300091 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details