Process Sensing Technologies USA Industrial Liquid Level Switch - SST Optomax Industrial Range OptomaxIndust

Description
The Optomax Industrial level switch was designed to offer industrial supply voltages and outputs that can directly drive higher power loads. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient light and is not affected by foam when in air or by small bubbles when in liquid. A range of N and P type output configurations can sink or source up to 1A at supply voltage ranges from 4.5 to 15.4Vdc or 8 to 30Vdc and can be configured to output a high or low signal in either a wet or dry state. Options for connecting to inductive loads or digital interfaces are also available. With housing threads suitable for external sensor mounting and for use in two operating temperature ranges; Standard (-25 to 80°C) or Extended (-40 to 125°C). Available in two chemically resistant housing materials, Polysulfone, the standard choice for most applications, or Trogamid, which is typically used in food and beverage applications. The Optomax Industrial level switch was built to the highest quality standards and are not only highly accurate but they also have a good lifespan. Features: Reverse polarity ESD, transient over-voltage and short circuit protected Wide supply voltage ranges N and P type output configurations, capable of sinking or sourcing up to 200mA, can directly drive small loads Standard and extended temperature ranges available Various mounting threads available LED output indication
Description
The Optomax Industrial level switch was designed to offer industrial supply voltages and outputs that can directly drive higher power loads. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient light and is not affected by foam when in air or by small bubbles when in liquid. A range of N and P type output configurations can sink or source up to 1A at supply voltage ranges from 4.5 to 15.4Vdc or 8 to 30Vdc and can be configured to output a high or low signal in either a wet or dry state. Options for connecting to inductive loads or digital interfaces are also available. With housing threads suitable for external sensor mounting and for use in two operating temperature ranges; Standard (-25 to 80°C) or Extended (-40 to 125°C). Available in two chemically resistant housing materials, Polysulfone, the standard choice for most applications, or Trogamid, which is typically used in food and beverage applications. The Optomax Industrial level switch was built to the highest quality standards and are not only highly accurate but they also have a good lifespan. Features: Reverse polarity ESD, transient over-voltage and short circuit protected Wide supply voltage ranges N and P type output configurations, capable of sinking or sourcing up to 200mA, can directly drive small loads Standard and extended temperature ranges available Various mounting threads available LED output indication

Suppliers

Company
Product
Description
Supplier Links
Industrial Liquid Level Switch - SST Optomax Industrial Range - OptomaxIndust - Process Sensing Technologies USA
Hauppauge, NY, United States
Industrial Liquid Level Switch - SST Optomax Industrial Range
OptomaxIndust
Industrial Liquid Level Switch - SST Optomax Industrial Range OptomaxIndust
The Optomax Industrial level switch was designed to offer industrial supply voltages and outputs that can directly drive higher power loads. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient light and is not affected by foam when in air or by small bubbles when in liquid. A range of N and P type output configurations can sink or source up to 1A at supply voltage ranges from 4.5 to 15.4Vdc or 8 to 30Vdc and can be configured to output a high or low signal in either a wet or dry state. Options for connecting to inductive loads or digital interfaces are also available. With housing threads suitable for external sensor mounting and for use in two operating temperature ranges; Standard (-25 to 80°C) or Extended (-40 to 125°C). Available in two chemically resistant housing materials, Polysulfone, the standard choice for most applications, or Trogamid, which is typically used in food and beverage applications. The Optomax Industrial level switch was built to the highest quality standards and are not only highly accurate but they also have a good lifespan. Features: Reverse polarity ESD, transient over-voltage and short circuit protected Wide supply voltage ranges N and P type output configurations, capable of sinking or sourcing up to 200mA, can directly drive small loads Standard and extended temperature ranges available Various mounting threads available LED output indication

The Optomax Industrial level switch was designed to offer industrial supply voltages and outputs that can directly drive higher power loads.

The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient light and is not affected by foam when in air or by small bubbles when in liquid.

A range of N and P type output configurations can sink or source up to 1A at supply voltage ranges from 4.5 to 15.4Vdc or 8 to 30Vdc and can be configured to output a high or low signal in either a wet or dry state. Options for connecting to inductive loads or digital interfaces are also available.

With housing threads suitable for external sensor mounting and for use in two operating temperature ranges; Standard (-25 to 80°C) or Extended (-40 to 125°C).

Available in two chemically resistant housing materials, Polysulfone, the standard choice for most applications, or Trogamid, which is typically used in food and beverage applications.

The Optomax Industrial level switch was built to the highest quality standards and are not only highly accurate but they also have a good lifespan.

Features:

  • Reverse polarity ESD, transient over-voltage and short circuit protected
  • Wide supply voltage ranges
  • N and P type output configurations, capable of sinking or sourcing up to 200mA, can directly drive small loads
  • Standard and extended temperature ranges available
  • Various mounting threads available
  • LED output indication
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Level Sensors
Product Number OptomaxIndust
Product Name Industrial Liquid Level Switch - SST Optomax Industrial Range
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYMS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - conductive - 159300255 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Electrical Conductivity or Resistance
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details