Process Sensing Technologies USA High-Pressure Liquid Level Switch - SST Optomax Industrial Glass OptomaxIndGlass

Description
Optomax industrial glass range of liquid level switches which are often single point can operate in high pressure, high temperature, aggressive environments due to their stainless steel and glass construction while offering industrial supply voltages and outputs that can directly drive loads. The microcontroller based Optomax Industrial Glass Range of single point Liquid Level Switches are solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient light and is not affected by foam when in air or by small bubbles when in liquid. A range of N and P type output configurations can sink or source up to 1A at supply voltage ranges from 4.5 to 15.4Vdc or 8 to 30Vdc and can be configured to output a high or low signal in either a wet or dry state. Options for connecting to inductive loads or digital interfaces are also available. The 316L stainless steel single point liquid level switch can operate up to 600 bar (8700 psi) with housing threads suitable for external sensor mounting and for use in operating temperature range -40 to 125°C. Samples for the Optomax Industrial Glass range of liquid level switches are available on request for this product. For high volume production orders, please contact us. Features: Reverse polarity, ESD, transient over-voltage and short circuit protected Wide supply voltage ranges N and P type output configurations, capable of sinking or sourcing up to 200mA, can directly drive small loads Standard and extended temperature ranges available Thread options for external mounting Stainless steel housing with simex glass sensing tip Very high operating pressure Built-in output delays available on request for applications where sloshing causes intermittent switching
Description
Optomax industrial glass range of liquid level switches which are often single point can operate in high pressure, high temperature, aggressive environments due to their stainless steel and glass construction while offering industrial supply voltages and outputs that can directly drive loads. The microcontroller based Optomax Industrial Glass Range of single point Liquid Level Switches are solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient light and is not affected by foam when in air or by small bubbles when in liquid. A range of N and P type output configurations can sink or source up to 1A at supply voltage ranges from 4.5 to 15.4Vdc or 8 to 30Vdc and can be configured to output a high or low signal in either a wet or dry state. Options for connecting to inductive loads or digital interfaces are also available. The 316L stainless steel single point liquid level switch can operate up to 600 bar (8700 psi) with housing threads suitable for external sensor mounting and for use in operating temperature range -40 to 125°C. Samples for the Optomax Industrial Glass range of liquid level switches are available on request for this product. For high volume production orders, please contact us. Features: Reverse polarity, ESD, transient over-voltage and short circuit protected Wide supply voltage ranges N and P type output configurations, capable of sinking or sourcing up to 200mA, can directly drive small loads Standard and extended temperature ranges available Thread options for external mounting Stainless steel housing with simex glass sensing tip Very high operating pressure Built-in output delays available on request for applications where sloshing causes intermittent switching

Suppliers

Company
Product
Description
Supplier Links
High-Pressure Liquid Level Switch - SST Optomax Industrial Glass - OptomaxIndGlass - Process Sensing Technologies USA
Hauppauge, NY, United States
High-Pressure Liquid Level Switch - SST Optomax Industrial Glass
OptomaxIndGlass
High-Pressure Liquid Level Switch - SST Optomax Industrial Glass OptomaxIndGlass
Optomax industrial glass range of liquid level switches which are often single point can operate in high pressure, high temperature, aggressive environments due to their stainless steel and glass construction while offering industrial supply voltages and outputs that can directly drive loads. The microcontroller based Optomax Industrial Glass Range of single point Liquid Level Switches are solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient light and is not affected by foam when in air or by small bubbles when in liquid. A range of N and P type output configurations can sink or source up to 1A at supply voltage ranges from 4.5 to 15.4Vdc or 8 to 30Vdc and can be configured to output a high or low signal in either a wet or dry state. Options for connecting to inductive loads or digital interfaces are also available. The 316L stainless steel single point liquid level switch can operate up to 600 bar (8700 psi) with housing threads suitable for external sensor mounting and for use in operating temperature range -40 to 125°C. Samples for the Optomax Industrial Glass range of liquid level switches are available on request for this product. For high volume production orders, please contact us. Features: Reverse polarity, ESD, transient over-voltage and short circuit protected Wide supply voltage ranges N and P type output configurations, capable of sinking or sourcing up to 200mA, can directly drive small loads Standard and extended temperature ranges available Thread options for external mounting Stainless steel housing with simex glass sensing tip Very high operating pressure Built-in output delays available on request for applications where sloshing causes intermittent switching

Optomax industrial glass range of liquid level switches which are often single point can operate in high pressure, high temperature, aggressive environments due to their stainless steel and glass construction while offering industrial supply voltages and outputs that can directly drive loads.

The microcontroller based Optomax Industrial Glass Range of single point Liquid Level Switches are solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip when the sensor is in air. When the sensing tip is immersed in liquid, the infra-red light escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient light and is not affected by foam when in air or by small bubbles when in liquid.

A range of N and P type output configurations can sink or source up to 1A at supply voltage ranges from 4.5 to 15.4Vdc or 8 to 30Vdc and can be configured to output a high or low signal in either a wet or dry state. Options for connecting to inductive loads or digital interfaces are also available.

The 316L stainless steel single point liquid level switch can operate up to 600 bar (8700 psi) with housing threads suitable for external sensor mounting and for use in operating temperature range -40 to 125°C.

Samples for the Optomax Industrial Glass range of liquid level switches are available on request for this product. For high volume production orders, please contact us.

Features:

  • Reverse polarity, ESD, transient over-voltage and short circuit protected
  • Wide supply voltage ranges
  • N and P type output configurations, capable of sinking or sourcing up to 200mA, can directly drive small loads
  • Standard and extended temperature ranges available
  • Thread options for external mounting
  • Stainless steel housing with simex glass sensing tip
  • Very high operating pressure
  • Built-in output delays available on request for applications where sloshing causes intermittent switching
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Level Sensors
Product Number OptomaxIndGlass
Product Name High-Pressure Liquid Level Switch - SST Optomax Industrial Glass
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Level Sensors - 1936739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Displacement and Level Measurement Flexible Rod Probe - GYSE-A-FX6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details