Sitron Indicator Relay with (5X) SPDT Relays and Zero & Span CN205

Description
The CN205 Indicator Relay features a Zero & Span adjustment with an integrated (0…100%) bar graph display and provides 5X SPDT relay outputs. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter. Application Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
Datasheet
Description
The CN205 Indicator Relay features a Zero & Span adjustment with an integrated (0…100%) bar graph display and provides 5X SPDT relay outputs. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter. Application Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Relay with (5X) SPDT Relays and Zero & Span - CN205 - Sitron
Hauppauge, NY, USA
Indicator Relay with (5X) SPDT Relays and Zero & Span
CN205
Indicator Relay with (5X) SPDT Relays and Zero & Span CN205
The CN205 Indicator Relay features a Zero & Span adjustment with an integrated (0…100%) bar graph display and provides 5X SPDT relay outputs. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter. Application Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry

The CN205 Indicator Relay features a Zero & Span adjustment with an integrated (0…100%) bar graph display and provides 5X SPDT relay outputs. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter.

Application

  • Boilers tank level monitoring
  • Oil tank level monitoring
  • Cosmetic packaging machinery
  • Sanitary Process Level Measurement
  • Food and Beverage applications
  • Pulp and Paper Industry
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Electromechanical Relays
Product Number CN205
Product Name Indicator Relay with (5X) SPDT Relays and Zero & Span
Relay Type General
Mounting DIN
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.6042 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details