Sitron Relay TR202

Description
The TR202 receives a 4…20mA signal and provides (2X) programmable SPDT relay outputs, (1X) Fail Safe relay as well as a passive 4…20mA signal that can be linked in series with a PLC or can be linked with additional TR202 relays. Each relay can work independently or together. In addition, a 3 digit LED indicator provides visual indication between 0…100% of the input signal. The TR202 will work with any type of sensor with a 4…20mA output (i.e. pressures sensors, radar and ultrasonic sensors, temperature sensors, vibration sensors, etc.). Applications Any application that requires relay outputs from a 4…20mA sensor
Datasheet
Description
The TR202 receives a 4…20mA signal and provides (2X) programmable SPDT relay outputs, (1X) Fail Safe relay as well as a passive 4…20mA signal that can be linked in series with a PLC or can be linked with additional TR202 relays. Each relay can work independently or together. In addition, a 3 digit LED indicator provides visual indication between 0…100% of the input signal. The TR202 will work with any type of sensor with a 4…20mA output (i.e. pressures sensors, radar and ultrasonic sensors, temperature sensors, vibration sensors, etc.). Applications Any application that requires relay outputs from a 4…20mA sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay - TR202 - Sitron
Hauppauge, NY, USA
Relay
TR202
Relay TR202
The TR202 receives a 4…20mA signal and provides (2X) programmable SPDT relay outputs, (1X) Fail Safe relay as well as a passive 4…20mA signal that can be linked in series with a PLC or can be linked with additional TR202 relays. Each relay can work independently or together. In addition, a 3 digit LED indicator provides visual indication between 0…100% of the input signal. The TR202 will work with any type of sensor with a 4…20mA output (i.e. pressures sensors, radar and ultrasonic sensors, temperature sensors, vibration sensors, etc.). Applications Any application that requires relay outputs from a 4…20mA sensor

The TR202 receives a 4…20mA signal and provides (2X) programmable SPDT relay outputs, (1X) Fail Safe relay as well as a passive 4…20mA signal that can be linked in series with a PLC or can be linked with additional TR202 relays. Each relay can work independently or together. In addition, a 3 digit LED indicator provides visual indication between 0…100% of the input signal. The TR202 will work with any type of sensor with a 4…20mA output (i.e. pressures sensors, radar and ultrasonic sensors, temperature sensors, vibration sensors, etc.).

Applications

  • Any application that requires relay outputs from a 4…20mA sensor
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Electromechanical Relays
Product Number TR202
Product Name Relay
Relay Type General
Mounting DIN
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 859-360 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 13.61 - Electronic step/monostable relay 16A - 136182300000 - Finder S.p.A. con unico socio
Specs
Approvals ukca, CE-2, EAC-1
NO 1
View Details
2 suppliers