Sitron Indicator Relay with 420mA output and Zero & Span CN202

Description
The CN202 Indicator Relay features a Zero & Span adjustment with an integrated (0…100%) bar graph display and provides a 4…20mA analog output signal. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter. Application Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
Datasheet
Description
The CN202 Indicator Relay features a Zero & Span adjustment with an integrated (0…100%) bar graph display and provides a 4…20mA analog output signal. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter. Application Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Relay with 420mA output and Zero & Span - CN202 - Sitron
Hauppauge, NY, USA
Indicator Relay with 420mA output and Zero & Span
CN202
Indicator Relay with 420mA output and Zero & Span CN202
The CN202 Indicator Relay features a Zero & Span adjustment with an integrated (0…100%) bar graph display and provides a 4…20mA analog output signal. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter. Application Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry

The CN202 Indicator Relay features a Zero & Span adjustment with an integrated (0…100%) bar graph display and provides a 4…20mA analog output signal. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter.

Application

  • Boilers tank level monitoring
  • Oil tank level monitoring
  • Cosmetic packaging machinery
  • Sanitary Process Level Measurement
  • Food and Beverage applications
  • Pulp and Paper Industry
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Electromechanical Relays
Product Number CN202
Product Name Indicator Relay with 420mA output and Zero & Span
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 857-369 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 20.27 - Modular step relay 16A - 202790480000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details