Sitron Indicator Relay with 420mA, (2X) SPDT Relay and Zero & Span Adjustment CN200

Description
The CN200 Indicator Relay features a Zero & Span adjustment with an integrated (0…100%) bar graph display and provides a 4…20mA analog output signal as well as 2X SPDT relay outputs. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter. Application Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
Datasheet
Description
The CN200 Indicator Relay features a Zero & Span adjustment with an integrated (0…100%) bar graph display and provides a 4…20mA analog output signal as well as 2X SPDT relay outputs. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter. Application Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Relay with 420mA, (2X) SPDT Relay and Zero & Span Adjustment - CN200 - Sitron
Hauppauge, NY, USA
Indicator Relay with 420mA, (2X) SPDT Relay and Zero & Span Adjustment
CN200
Indicator Relay with 420mA, (2X) SPDT Relay and Zero & Span Adjustment CN200
The CN200 Indicator Relay features a Zero & Span adjustment with an integrated (0…100%) bar graph display and provides a 4…20mA analog output signal as well as 2X SPDT relay outputs. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter. Application Boilers tank level monitoring Oil tank level monitoring Cosmetic packaging machinery Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry

The CN200 Indicator Relay features a Zero & Span adjustment with an integrated (0…100%) bar graph display and provides a 4…20mA analog output signal as well as 2X SPDT relay outputs. This DIN rail mounted controller is to be used with any SC120 capacitive level transmitter.

Application

  • Boilers tank level monitoring
  • Oil tank level monitoring
  • Cosmetic packaging machinery
  • Sanitary Process Level Measurement
  • Food and Beverage applications
  • Pulp and Paper Industry
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Electromechanical Relays
Product Number CN200
Product Name Indicator Relay with 420mA, (2X) SPDT Relay and Zero & Span Adjustment
Relay Type General
Mounting DIN
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 288-364 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers