Aratas America LLC Power Relays, Over 2 Amps G2RL-14-E DC12

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z2920-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z2920-ND
Power Relays, Over 2 Amps Z2920-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1202476-G2RL-14-E DC12 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1202476-G2RL-14-E DC12
Relays - Power Relays, Over 2 Amps 1202476-G2RL-14-E DC12
Win Source Part Number: 1202476-G2RL-14-E DC12 Category: Relays>Power Relays, Over 2 Amps Series: G2RL Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Standard Package: 100 Coil Resistance: 360 Ohms Coil Current: 33.3 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16 A Switching Voltage: 440VAC, 300VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): G2R-L14E-DC12; G2RL-14-E DC12 BY OMB; G2RL-14-E-DC12; G2RL-14-E-DC12 BY OMB; G2RL-14-E-DC12-BY-OM B; G2RL-14-EDC12; G2RL-14-EDC12BYOMB; G2RL-14EDC12; G2RL14E DC12; G2RL14E DC12 BY OMB; G2RL14EDC12; G2RL14EDC12BYOMB; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0050 Mfr: Omron Electronics Inc-EMC Div Other Names: G2RL-14-E DC12 BY OMB,Z2920,G2RL-14-E- DC12-ND,G2RL14E12DC, G2RN8192E,G2RL14EDC1 2,G2RL14EDC12BYOMB,G 2RL-14-E-DC12 Base Product Number: G2R

Win Source Part Number: 1202476-G2RL-14-E DC12
Category: Relays>Power Relays, Over 2 Amps
Series: G2RL
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Alloy, Cadmium Free
Standard Package: 100
Coil Resistance: 360 Ohms
Coil Current: 33.3 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 16 A
Switching Voltage: 440VAC, 300VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): G2R-L14E-DC12; G2RL-14-E DC12 BY OMB; G2RL-14-E-DC12; G2RL-14-E-DC12 BY OMB; G2RL-14-E-DC12-BY-OMB; G2RL-14-EDC12; G2RL-14-EDC12BYOMB; G2RL-14EDC12; G2RL14E DC12; G2RL14E DC12 BY OMB; G2RL14EDC12; G2RL14EDC12BYOMB;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0050
Mfr: Omron Electronics Inc-EMC Div
Other Names: G2RL-14-E DC12 BY OMB,Z2920,G2RL-14-E-DC12-ND,G2RL14E12DC,G2RN8192E,G2RL14EDC12,G2RL14EDC12BYOMB,G2RL-14-E-DC12
Base Product Number: G2R

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electromechanical Relays High Voltage Relays
Product Number Z2920-ND 1202476-G2RL-14-E DC12
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 70.1222 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 857-369 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay - 700-CFM310QJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details