General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
POWER RELAY, SPST-NO, 24VDC, 12A, THT ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | Z2844-ND | 74AH4375 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Spst-No, 24Vdc, 12A, Tht Rohs Compliant Omron |
| Relay Type | General | |
| Mounting | PCBoard | |
| Poles | Single Pole (SP) | |
| Throw | Single Throw |