Aratas America LLC Power Relays, Over 2 Amps - G2RL-1-E-CF-DC24 G2RL-1-E-CF-DC24

Description
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970839-G2RL-1-E-CF-D C24 Termination: PC Pin Contact Material: Cadmium, Silver, Tin Current Rating: 16.7 mA Number of Contacts: 1 Length: 29 mm Mounting: SMD (SMT) Contact Resistance: 100 mΩ Coil Resistance: 1.44 kΩ Coil Current: 16.7 mA Contact Current Rating: 16 A Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 5 ms Coil Power: 400 mW Height: 15.7 mm Weight: 12 g Power Rating: 384 W Number of Pins: 8 Width: 12.7 mm Categories: Power Relays,Over 2 Amps Case / Package: DIP Insulation Resistance: 1 GΩ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 440 V Max Voltage Rating (DC): 300 V REACH SVHC: Unknown Max Current Rating: 16 A Manufacturer Package Identifier: G2RL-1-E-CF-DC24 Ambient Temperature Range High: 85 °C Throw Configuration: SPDT Coil Voltage (DC): 24 V Power Consumption: 400 mW Switching Current: 16 A
Request a Quote Datasheet
Description
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970839-G2RL-1-E-CF-D C24 Termination: PC Pin Contact Material: Cadmium, Silver, Tin Current Rating: 16.7 mA Number of Contacts: 1 Length: 29 mm Mounting: SMD (SMT) Contact Resistance: 100 mΩ Coil Resistance: 1.44 kΩ Coil Current: 16.7 mA Contact Current Rating: 16 A Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 5 ms Coil Power: 400 mW Height: 15.7 mm Weight: 12 g Power Rating: 384 W Number of Pins: 8 Width: 12.7 mm Categories: Power Relays,Over 2 Amps Case / Package: DIP Insulation Resistance: 1 GΩ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 440 V Max Voltage Rating (DC): 300 V REACH SVHC: Unknown Max Current Rating: 16 A Manufacturer Package Identifier: G2RL-1-E-CF-DC24 Ambient Temperature Range High: 85 °C Throw Configuration: SPDT Coil Voltage (DC): 24 V Power Consumption: 400 mW Switching Current: 16 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - G2RL-1-E-CF-DC24 - 970839-G2RL-1-E-CF-DC24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - G2RL-1-E-CF-DC24
970839-G2RL-1-E-CF-DC24
Power Relays, Over 2 Amps - G2RL-1-E-CF-DC24 970839-G2RL-1-E-CF-DC24
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970839-G2RL-1-E-CF-D C24 Termination: PC Pin Contact Material: Cadmium, Silver, Tin Current Rating: 16.7 mA Number of Contacts: 1 Length: 29 mm Mounting: SMD (SMT) Contact Resistance: 100 mΩ Coil Resistance: 1.44 kΩ Coil Current: 16.7 mA Contact Current Rating: 16 A Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 5 ms Coil Power: 400 mW Height: 15.7 mm Weight: 12 g Power Rating: 384 W Number of Pins: 8 Width: 12.7 mm Categories: Power Relays,Over 2 Amps Case / Package: DIP Insulation Resistance: 1 GΩ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 440 V Max Voltage Rating (DC): 300 V REACH SVHC: Unknown Max Current Rating: 16 A Manufacturer Package Identifier: G2RL-1-E-CF-DC24 Ambient Temperature Range High: 85 °C Throw Configuration: SPDT Coil Voltage (DC): 24 V Power Consumption: 400 mW Switching Current: 16 A

Manufacturer: Omron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970839-G2RL-1-E-CF-DC24
Termination: PC Pin
Contact Material: Cadmium, Silver, Tin
Current Rating: 16.7 mA
Number of Contacts: 1
Length: 29 mm
Mounting: SMD (SMT)
Contact Resistance: 100 mΩ
Coil Resistance: 1.44 kΩ
Coil Current: 16.7 mA
Contact Current Rating: 16 A
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 5 ms
Coil Power: 400 mW
Height: 15.7 mm
Weight: 12 g
Power Rating: 384 W
Number of Pins: 8
Width: 12.7 mm
Categories: Power Relays,Over 2 Amps
Case / Package: DIP
Insulation Resistance: 1 GΩ
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 440 V
Max Voltage Rating (DC): 300 V
REACH SVHC: Unknown
Max Current Rating: 16 A
Manufacturer Package Identifier: G2RL-1-E-CF-DC24
Ambient Temperature Range High: 85 °C
Throw Configuration: SPDT
Coil Voltage (DC): 24 V
Power Consumption: 400 mW
Switching Current: 16 A

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
G2RL-1-E-CF-DC24
General Purpose Relays G2RL-1-E-CF-DC24
General Purpose Relays High Capacity Class F Relay

General Purpose Relays High Capacity Class F Relay

Buy Now Datasheet
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 16A;Ctrl-V 24DC;Vol-Rtg 250/24AC/DC;PCB Mnt - 70176249 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 16A;Ctrl-V 24DC;Vol-Rtg 250/24AC/DC;PCB Mnt
70176249
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 16A;Ctrl-V 24DC;Vol-Rtg 250/24AC/DC;PCB Mnt 70176249
G2RL Series PCB Relay Low-profile power PCB relays compatible with Omron G2R series. Very high coil to contact isolation meeting minimum 8 mm VDE spacing. UL Class F coil insulation standard. Coil power of 400 mW. Contacts Rated to Maximum: 16 A (high capacity), 12 A (general purpose 1 pole) and 8 A (2 pole). Vented and sealed (with ventable nib) available. UL/CSA and VDE approvals. Dimensions: 29 mm L × 12.7 mm W × 15.7 mm H (max.). The G2RL series PCB relay have 100 milliohms (Max.) contact resistance and insulation resistance 1000 Megohms (Min.) @ 500 VDC.

G2RL Series PCB Relay
Low-profile power PCB relays compatible with Omron G2R series. Very high coil to contact isolation meeting minimum 8 mm VDE spacing. UL Class F coil insulation standard. Coil power of 400 mW. Contacts Rated to Maximum: 16 A (high capacity), 12 A (general purpose 1 pole) and 8 A (2 pole). Vented and sealed (with ventable nib) available. UL/CSA and VDE approvals. Dimensions: 29 mm L × 12.7 mm W × 15.7 mm H (max.).
The G2RL series PCB relay have 100 milliohms (Max.) contact resistance and insulation resistance 1000 Megohms (Min.) @ 500 VDC.

Supplier's Site
Pcb Power Relay / Omron Electronic Components Omron Electronic Components - 36M5375 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Power Relay / Omron Electronic Components Omron Electronic Components
36M5375
Pcb Power Relay / Omron Electronic Components Omron Electronic Components 36M5375
PCB POWER RELAY / Omron Electronic Components

PCB POWER RELAY / Omron Electronic Components

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 970839-G2RL-1-E-CF-DC24 G2RL-1-E-CF-DC24 70176249 36M5375
Product Name Power Relays, Over 2 Amps - G2RL-1-E-CF-DC24 General Purpose Relays Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 16A;Ctrl-V 24DC;Vol-Rtg 250/24AC/DC;PCB Mnt Pcb Power Relay / Omron Electronic Components Omron Electronic Components
DC Coil Voltage 24 volts 24 volts
Resistance 1440 ohms 1440 ohms
Mounting PCBoard; SMD (SMT) PCBoard
Approvals RoHS RoHS UL, CSA, VDE
Relay Type General General
Unlock Full Specs
to access all available technical data

Similar Products

5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relays - Power Relays, Over 2 Amps - G2R-1A-DC12 - Shenzhen Shengyu Electronics Technology Limited
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 volts
View Details
3 suppliers
Relay module - 788-615 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details