Aratas America LLC G8PM High Power PCB Relay DC 12 V Applications G8PM-K1A7R

Description
High Load Relay for Motor/Resistive/Lamp Control Applications Can replace Mini ISO Plug-in type relay Small size & High heat resistance enable for usage in engine room Can support 60 A Fuse PIP reflow compliant Temperature range -40°C to +125°C Latching model available
Request a Quote Datasheet
Description
High Load Relay for Motor/Resistive/Lamp Control Applications Can replace Mini ISO Plug-in type relay Small size & High heat resistance enable for usage in engine room Can support 60 A Fuse PIP reflow compliant Temperature range -40°C to +125°C Latching model available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G8PM High Power PCB Relay DC 12 V Applications - G8PM-K1A7R - Aratas America LLC
Hoffman Estates, IL, United States
G8PM High Power PCB Relay DC 12 V Applications
G8PM-K1A7R
G8PM High Power PCB Relay DC 12 V Applications G8PM-K1A7R
High Load Relay for Motor/Resistive/Lamp Control Applications Can replace Mini ISO Plug-in type relay Small size & High heat resistance enable for usage in engine room Can support 60 A Fuse PIP reflow compliant Temperature range -40°C to +125°C Latching model available

High Load Relay for Motor/Resistive/Lamp
Control Applications

  • Can replace Mini ISO Plug-in type relay
  • Small size & High heat resistance enable for usage in engine room
  • Can support 60 A Fuse
  • PIP reflow compliant
  • Temperature range -40°C to +125°C
  • Latching model available
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Electromechanical Relays
Product Number G8PM-K1A7R
Product Name G8PM High Power PCB Relay DC 12 V Applications
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products