Aratas America LLC G9EA-1 DC Power Relays G9EA-1 DC12

Description
DC Power Relays Capable of Interrupting High-voltage, High-current Loads A compact relay (73 x 36 x 67.2 mm (L x W x H)) capable of switching 400-V 60-A DC loads. (Capable of interrupting 600 A at 300 VDC max.) The switching section and driving section are gas-injected and hermetically sealed, allowing these compact relays to interrupt high-capacity loads. The sealed construction also requires no arc space, saves space, and helps ensure safe applications. Downsizing and optimum design allow no restrictions on the mounting direction. Terminal Cover and DIN Track Adapters are also available for industrial applications. UL/CSA standard UL508 approved.
Request a Quote Datasheet
Description
DC Power Relays Capable of Interrupting High-voltage, High-current Loads A compact relay (73 x 36 x 67.2 mm (L x W x H)) capable of switching 400-V 60-A DC loads. (Capable of interrupting 600 A at 300 VDC max.) The switching section and driving section are gas-injected and hermetically sealed, allowing these compact relays to interrupt high-capacity loads. The sealed construction also requires no arc space, saves space, and helps ensure safe applications. Downsizing and optimum design allow no restrictions on the mounting direction. Terminal Cover and DIN Track Adapters are also available for industrial applications. UL/CSA standard UL508 approved.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G9EA-1 DC Power Relays - G9EA-1 DC12 - Aratas America LLC
Hoffman Estates, IL, United States
G9EA-1 DC Power Relays
G9EA-1 DC12
G9EA-1 DC Power Relays G9EA-1 DC12
DC Power Relays Capable of Interrupting High-voltage, High-current Loads A compact relay (73 x 36 x 67.2 mm (L x W x H)) capable of switching 400-V 60-A DC loads. (Capable of interrupting 600 A at 300 VDC max.) The switching section and driving section are gas-injected and hermetically sealed, allowing these compact relays to interrupt high-capacity loads. The sealed construction also requires no arc space, saves space, and helps ensure safe applications. Downsizing and optimum design allow no restrictions on the mounting direction. Terminal Cover and DIN Track Adapters are also available for industrial applications. UL/CSA standard UL508 approved.

DC Power Relays Capable of Interrupting
High-voltage, High-current Loads

  • A compact relay (73 x 36 x 67.2 mm (L x W x H)) capable of switching 400-V 60-A DC loads. (Capable of interrupting 600 A at 300 VDC max.)
  • The switching section and driving section are gas-injected and hermetically sealed, allowing these compact relays to interrupt high-capacity loads. The sealed construction also requires no arc space, saves space, and helps ensure safe applications.
  • Downsizing and optimum design allow no restrictions on the mounting direction.
  • Terminal Cover and DIN Track Adapters are also available for industrial applications.
  • UL/CSA standard UL508 approved.
Supplier's Site Datasheet
Power Relays, Over 2 Amps - Z1612-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z1612-ND
Power Relays, Over 2 Amps Z1612-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet
Relay, Spst-No, 120Vdc, 100A; Contact Configuration Omron Electronic Components - 34K3631 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 120Vdc, 100A; Contact Configuration Omron Electronic Components
34K3631
Relay, Spst-No, 120Vdc, 100A; Contact Configuration Omron Electronic Components 34K3631
RELAY, SPST-NO, 120VDC, 100A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:60A; Product Range:G9EA Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPST-NO, 120VDC, 100A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:60A; Product Range:G9EA Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number G9EA-1 DC12 Z1612-ND 34K3631
Product Name G9EA-1 DC Power Relays Power Relays, Over 2 Amps Relay, Spst-No, 120Vdc, 100A; Contact Configuration Omron Electronic Components
Mounting Screw Chassis Mount Panel; Panel Mount
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products