Gasless High-capacity DC Power Relay that achieves carbon neutrality.
Achieves 500 VDC, 120 A high capacity with bidirectional switching performance without the need of gas filling and sealed structure of the switching section.
A compact relay (64.2 x 86 x 47.7 mm (H x W x L)) capable of switching 500 A at 400 VDC max.
Achieves industry-leading* low power consumption. Contributes to energy saving of customer's system.
Vibration and impact resistant performance that can be installed in mobility.
Certified by UL, TUV.
* Based on OMRON investigation in October 2024
In-depth Explanation of G9EK’s New Structure with Data
Gasless High-capacity DC Power Relay
that achieves carbon neutrality.
- Achieves 500 VDC, 120 A high capacity with bidirectional switching performance without the need of gas filling and sealed structure of the switching section.
- A compact relay (64.2 x 86 x 47.7 mm (H x W x L)) capable of switching 500 A at 400 VDC max.
- Achieves industry-leading* low power consumption. Contributes to energy saving of customer's system.
- Vibration and impact resistant performance that can be installed in mobility.
- Certified by UL, TUV.
* Based on OMRON investigation in October 2024
In-depth Explanation of G9EK’s New Structure with Data