Aratas America LLC G9EK-1-E DC Power Relays G9EK-1-E

Description
Gasless High-capacity DC Power Relay that achieves carbon neutrality. Achieves 500 VDC, 200 A /250 A high capacity with bidirectional switching performance without the need of gas filling and sealed structure of the switching section. A compact relay (64.2 x 86 x 47.7 mm (H x W x L)) capable of switching 1000 A at 400 VDC max. Achieves industry-leading* low power consumption. Contributes to energy saving of customer's system. Vibration and impact resistant performance that can be installed in mobility. ∗ Based on OMRON investigation in October 2024
Request a Quote Datasheet
Description
Gasless High-capacity DC Power Relay that achieves carbon neutrality. Achieves 500 VDC, 200 A /250 A high capacity with bidirectional switching performance without the need of gas filling and sealed structure of the switching section. A compact relay (64.2 x 86 x 47.7 mm (H x W x L)) capable of switching 1000 A at 400 VDC max. Achieves industry-leading* low power consumption. Contributes to energy saving of customer's system. Vibration and impact resistant performance that can be installed in mobility. ∗ Based on OMRON investigation in October 2024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G9EK-1-E DC Power Relays - G9EK-1-E - Aratas America LLC
Hoffman Estates, IL, United States
G9EK-1-E DC Power Relays
G9EK-1-E
G9EK-1-E DC Power Relays G9EK-1-E
Gasless High-capacity DC Power Relay that achieves carbon neutrality. Achieves 500 VDC, 200 A /250 A high capacity with bidirectional switching performance without the need of gas filling and sealed structure of the switching section. A compact relay (64.2 x 86 x 47.7 mm (H x W x L)) capable of switching 1000 A at 400 VDC max. Achieves industry-leading* low power consumption. Contributes to energy saving of customer's system. Vibration and impact resistant performance that can be installed in mobility. ∗ Based on OMRON investigation in October 2024

Gasless High-capacity DC Power Relay
that achieves carbon neutrality.

  • Achieves 500 VDC, 200 A /250 A high capacity with bidirectional switching performance without the need of gas filling and sealed structure of the switching section.
  • A compact relay (64.2 x 86 x 47.7 mm (H x W x L)) capable of switching 1000 A at 400 VDC max.
  • Achieves industry-leading* low power consumption. Contributes to energy saving of customer's system.
  • Vibration and impact resistant performance that can be installed in mobility.

∗ Based on OMRON investigation in October 2024

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Electromechanical Relays
Product Number G9EK-1-E
Product Name G9EK-1-E DC Power Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data