ZBA, Inc. Datasheets for Barcode Scanners
Barcode scanners are designed to read imprinted bar / matrix code symbologies. Barcode scanners can be slot card scanners, fixed mount scanners, or hand-held scanners.
Barcode Scanners: Learn more
| Product Name | Notes |
|---|---|
| The durable and ergonomically designed ZB-8150 is the best-value handheld scanner in its class. This CCD scanner replaces traditional laser bar code scanners with high-speed scanning at a lower cost. | |
| The ZB3010 is an industry leading Economy CCD barcode reader. The ZB3010 scanner offers superior scanning performance at an industry leading price. The product reads from contact to 20mm from... | |
| The ZBA A-50M scanning module is a compact size omni-directional barcode scanner small enough to be integrated into a wide variety of equipment. The A-50M uses a proprietary hardware enhanced... | |
| The ZBA A-51M laser scan module delivers superior scanning performance in an easy-to-integrate unit. The high-performance single-line laser scan engine yields 500 scans per second for quick and accurate reads... | |
| The ZBA K6000 Bar Code Reader is a durable, market tested combination wand/decoder. With many years of field data, the K6000 has proved to be an extremely cost effective solution... | |
| The ZBA PDT1475W barcode wand is designed to interface to the Symbol PDT1475 Series portable data terminals. With special interfacing to meet the needs of the Symbol terminal, the ZBA... | |
| The ZBA Telxon wand barcode reader is designed to interface to the Telxon 610/710 Series portable data terminals. With special interfacing to meet the needs of the Telxon terminal, the... | |
| The ZBA Z-1070 Portable Data Terminal can be used as a batch data collector, tethered barcode reader or a Bluetooth enabled data collector/scanner. It is small and lightweight and can... | |
| The ZBA Z-2030 integrates a high performance CCD barcode scanning engine into an ergonomically designed, user-friendly unit. Sized like a modern cellular phone, users can operate the extensive features of... | |
| The ZBA ZB-5130M is a High Performance CCD scan module that comes in a compact form factor. The ZB-5130M is the perfect choice for embedded scanning solutions, especially in space... | |
| The ZBA ZB-5252 is a High Performance CCD 2D scan module that comes in a compact form factor. The ZB-5252 is the perfect choice for embedded scanning solutions, especially in... | |
| The ZBA ZB2850 long range Cordless Imager provides high performance scanning with a rapid scan rate (450 scans/sec) and superior depth of field (up to 40 inches on 40-mil codes). | |
| The ZBA ZB2852 Cordless Scanner offers performance advantages in speed, depth-of-field, reliability, sleek styling, and ease-of-use. This cordless Bluetooth enabled scanner is perfect for retail applications. It is easy to... | |
| The ZBA ZB3000 is a hand-held high speed 1 dimensional Imager that touts the most effective scanning capability.This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. | |
| The ZBA ZB3051 is a 500 scan/second high speed single line laser scanner. It has a slender, lightweight, but rugged design. The Good Read LED indicator and audio beeper are... | |
| The ZBA ZB3051BT is a handheld high speed laser barcode scanner that combines advanced scanning capability and wireless connectivity. This scanner guarantees to deliver efficiency to any retail, office or... | |
| The ZBA ZB3060 is an omni directional handheld laser scanner which can be used in a multitude of applications. When scanning multiple barcodes on a single object, this high performance... | |
| The ZBA ZB3062 Hand held barcode scanner is durable and designed for everyday use, meeting IP42 dustproof and waterproof standards as well as drop tests from 1.5 meters. It connects... | |
| The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of... | |
| The ZBA ZB6070 is the first dual laser presentation scanner in the world. The specially designed dual laser diode scan engine significantly enhances scanning performance by doubling the effective scan... | |
| The ZBA ZB8120 is the industry leading Economy CCD barcode reader and most sought after in its class. The ZB8120 scanner offers superior scanning performance at an industry leading price. | |
| The ZBA ZB8250 is a durable and ergonomically designed, best-value handheld scanner in its class. The scanner is a long range CCD barcode scanner and is suitable for a wide... |