ZBA, Inc. Economy CCD Barcode Scanner ZB3010

Description
The ZB3010 is an industry leading Economy CCD barcode reader. The ZB3010 scanner offers superior scanning performance at an industry leading price. The product reads from contact to 20mm from the bar code and provides accurate decoding. This scanner features ultra-low power consumption and an all in one universal host interface. The ZB3010 boasts 100 scans/sec. performance and has a high intensity aiming line and captures bar codes with high speed and ease. The ZB3010 is programmable with a field replaceable cable and supports multiple interfaces including USB, K/B Wedge, RS232, and Wand emulation. This scanner is easy to aim and scans barcodes in any lighting environment.
Description
The ZB3010 is an industry leading Economy CCD barcode reader. The ZB3010 scanner offers superior scanning performance at an industry leading price. The product reads from contact to 20mm from the bar code and provides accurate decoding. This scanner features ultra-low power consumption and an all in one universal host interface. The ZB3010 boasts 100 scans/sec. performance and has a high intensity aiming line and captures bar codes with high speed and ease. The ZB3010 is programmable with a field replaceable cable and supports multiple interfaces including USB, K/B Wedge, RS232, and Wand emulation. This scanner is easy to aim and scans barcodes in any lighting environment.

Suppliers

Company
Product
Description
Supplier Links
Economy CCD Barcode Scanner - ZB3010 - ZBA, Inc.
Hillsborough, NJ, USA
Economy CCD Barcode Scanner
ZB3010
Economy CCD Barcode Scanner ZB3010
The ZB3010 is an industry leading Economy CCD barcode reader. The ZB3010 scanner offers superior scanning performance at an industry leading price. The product reads from contact to 20mm from the bar code and provides accurate decoding. This scanner features ultra-low power consumption and an all in one universal host interface. The ZB3010 boasts 100 scans/sec. performance and has a high intensity aiming line and captures bar codes with high speed and ease. The ZB3010 is programmable with a field replaceable cable and supports multiple interfaces including USB, K/B Wedge, RS232, and Wand emulation. This scanner is easy to aim and scans barcodes in any lighting environment.

The ZB3010 is an industry leading Economy CCD barcode reader. The ZB3010 scanner offers superior scanning performance at an industry leading price. The product reads from contact to 20mm from the bar code and provides accurate decoding. This scanner features ultra-low power consumption and an all in one universal host interface. The ZB3010 boasts 100 scans/sec. performance and has a high intensity aiming line and captures bar codes with high speed and ease. The ZB3010 is programmable with a field replaceable cable and supports multiple interfaces including USB, K/B Wedge, RS232, and Wand emulation. This scanner is easy to aim and scans barcodes in any lighting environment.

Supplier's Site

Technical Specifications

  ZBA, Inc.
Product Category Barcode Scanners
Product Number ZB3010
Product Name Economy CCD Barcode Scanner
Bar Code Scanner Type Gun
Decoder Method Undecoded; Software Wedge Decoder; Integral Decoder (Stand Alone)
Interface Options Keyboard Connection; Serial; Wand or Laser Emulation
Symbologies Codabar; Code 11 (optional feature); Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5 (optional feature); MSI/Plessey; NW-7; UPC; Other Symbology; IATA, China Postal Code, Addendum 2 of 5
Features Audible or Visual 'Good Reading' Indicator
Unlock Full Specs
to access all available technical data

Similar Products

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details