ZBA, Inc. Desktop Omni Directional Scanner, Includes Stand ZB6010

Description
The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to integrate into your hardware application.The ZB6010 scanner is a compact design to save valuable counter space.The product includes a standard holder. The high speed decoder guarantees real-time decoding and provides the best scanning performance available. Coupled with a 1400 scans/sec. and 20 line laser, this reader represents the best cost to performance ratio in the omni directional product space.
Description
The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to integrate into your hardware application.The ZB6010 scanner is a compact design to save valuable counter space.The product includes a standard holder. The high speed decoder guarantees real-time decoding and provides the best scanning performance available. Coupled with a 1400 scans/sec. and 20 line laser, this reader represents the best cost to performance ratio in the omni directional product space.

Suppliers

Company
Product
Description
Supplier Links
Desktop Omni Directional Scanner, Includes Stand - ZB6010 - ZBA, Inc.
Hillsborough, NJ, USA
Desktop Omni Directional Scanner, Includes Stand
ZB6010
Desktop Omni Directional Scanner, Includes Stand ZB6010
The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to integrate into your hardware application.The ZB6010 scanner is a compact design to save valuable counter space.The product includes a standard holder. The high speed decoder guarantees real-time decoding and provides the best scanning performance available. Coupled with a 1400 scans/sec. and 20 line laser, this reader represents the best cost to performance ratio in the omni directional product space.

The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to integrate into your hardware application.The ZB6010 scanner is a compact design to save valuable counter space.The product includes a standard holder. The high speed decoder guarantees real-time decoding and provides the best scanning performance available. Coupled with a 1400 scans/sec. and 20 line laser, this reader represents the best cost to performance ratio in the omni directional product space.

Supplier's Site

Technical Specifications

  ZBA, Inc.
Product Category Barcode Scanners
Product Number ZB6010
Product Name Desktop Omni Directional Scanner, Includes Stand
Bar Code Scanner Type Vertical: Counter-top
Decoder Method Keyboard Wedge Decoder; Integral Decoder (Stand Alone)
Interface Options Keyboard Connection; Serial
Symbologies Codabar; Code 11; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; MSI/Plessey; UPC; Other Symbology; IATA, China Postal Code, RSS Variants
Features Audible or Visual 'Good Reading' Indicator; OmniDirectional
Unlock Full Specs
to access all available technical data

Similar Products

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details