ZBA, Inc. Datasheets for Serial Communications Products
Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
Serial Communications Products: Learn more
| Product Name | Notes |
|---|---|
| The ZBA ZBS44-411-SPF/M is a general purpose Class 1 Bluetooth serial port adapter with an external whip antenna. This serial Bluetooth adapter can be used in a wide variety of... | |
| The ZBA ZBS44-421-SPF is a general purpose Bluetooth Serial port adapter with a built in antenna. The ZBA ZBS44-421-SPF Serial Bluetooth adapter can be used in a wide variety of... | |
| The ZBS44-721-USB is a general purpose Bluetooth USB Serial port adapter with a built in antenna The ZBA ZBS44-721-USB Bluetooth adapter combines the functionality of a serial port profile device... | |
| ZBA Inc. USB Adaptor, is a Class 1 USB Bluetooth adapter iscompliant with Bluetooth Specification 2.0 and USB Specification 1.1, Based on the Cambridge Silicon Radio Single Chip Silicon Solution. | |
| ZBA Inc. USB Adaptor, is a Class 2 USB Bluetooth adapter iscompliant with Bluetooth Specification 2.0 and USB Specification 1.1, Based on the Cambridge Silicon Radio Single Chip Silicon Solution. |