The ZBA Z-1070 Portable Data Terminal can be used as a batch data collector, tethered barcode reader or a Bluetooth enabled data collector/scanner. It is small and lightweight and can easily fit into an employee\'s pocket for easy handling. The product uses a powerful CMOS image sensor scan engine to ensure quick, accurate reads of all popular barcodes. The easy to use PC based Taskgen makes cutomized programming a snap.
Designed for high volume low cost applications, the Z-1070 is the only portable data terminal with an LCD display in its class. With enhanced power management features the Z-1070 provides sufficient battery life to support a multitude of different applications whether at home, in a retail, or an industrial environment.
| ZBA, Inc. | |
|---|---|
| Product Category | Barcode Scanners |
| Product Number | Z-1070 |
| Product Name | Portable Data Collector Kit |
| Decoder Method | Integral Decoder (Stand Alone) |
| Interface Options | Integrated Graphic Display; Serial (optional feature); Wireless (optional feature) |
| Symbologies | Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; NW-7; UPC |
| Features | Audible or Visual 'Good Reading' Indicator; Battery; Memory |