ZBA, Inc. High Resolution High Speed 2D Barcode Scanner ZB-5252

Description
The ZBA ZB-5252 is a High Performance CCD 2D scan module that comes in a compact form factor. The ZB-5252 is the perfect choice for embedded scanning solutions, especially in space limited applications such as gaming machines, blood analyzers and kiosks. Weighing in at only 70g, this lightweight and miniature scan module possesses outstanding scan performance. The module has four mounting holes (fitted for M2 screws) on the bottom of the case to allow for easy mounting into any OEM design. The 2D image scan module provides high-quality performance and rapid scanning speed with exceptional first-read-rate of even damaged and poorly printed barcodes. The easy to use device guarantees worker productivity with its extensive features including compact design, flexible mounting options and solid functionality.
Description
The ZBA ZB-5252 is a High Performance CCD 2D scan module that comes in a compact form factor. The ZB-5252 is the perfect choice for embedded scanning solutions, especially in space limited applications such as gaming machines, blood analyzers and kiosks. Weighing in at only 70g, this lightweight and miniature scan module possesses outstanding scan performance. The module has four mounting holes (fitted for M2 screws) on the bottom of the case to allow for easy mounting into any OEM design. The 2D image scan module provides high-quality performance and rapid scanning speed with exceptional first-read-rate of even damaged and poorly printed barcodes. The easy to use device guarantees worker productivity with its extensive features including compact design, flexible mounting options and solid functionality.

Suppliers

Company
Product
Description
Supplier Links
High Resolution High Speed 2D Barcode Scanner - ZB-5252 - ZBA, Inc.
Hillsborough, NJ, USA
High Resolution High Speed 2D Barcode Scanner
ZB-5252
High Resolution High Speed 2D Barcode Scanner ZB-5252
The ZBA ZB-5252 is a High Performance CCD 2D scan module that comes in a compact form factor. The ZB-5252 is the perfect choice for embedded scanning solutions, especially in space limited applications such as gaming machines, blood analyzers and kiosks. Weighing in at only 70g, this lightweight and miniature scan module possesses outstanding scan performance. The module has four mounting holes (fitted for M2 screws) on the bottom of the case to allow for easy mounting into any OEM design. The 2D image scan module provides high-quality performance and rapid scanning speed with exceptional first-read-rate of even damaged and poorly printed barcodes. The easy to use device guarantees worker productivity with its extensive features including compact design, flexible mounting options and solid functionality.

The ZBA ZB-5252 is a High Performance CCD 2D scan module that comes in a compact form factor. The ZB-5252 is the perfect choice for embedded scanning solutions, especially in space limited applications such as gaming machines, blood analyzers and kiosks. Weighing in at only 70g, this lightweight and miniature scan module possesses outstanding scan performance.

The module has four mounting holes (fitted for M2 screws) on the bottom of the case to allow for easy mounting into any OEM design.

The 2D image scan module provides high-quality performance and rapid scanning speed with exceptional first-read-rate of even damaged and poorly printed barcodes. The easy to use device guarantees worker productivity with its extensive features including compact design, flexible mounting options and solid functionality.

Supplier's Site

Technical Specifications

  ZBA, Inc.
Product Category Barcode Scanners
Product Number ZB-5252
Product Name High Resolution High Speed 2D Barcode Scanner
Bar Code Scanner Type Horizontal: In-Counter
Interface Options Serial; Other; RS-232C, HID USB, USB-Serial Virtual COM Port Emulation
Features Audible or Visual 'Good Reading' Indicator; OmniDirectional; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

DataMan 80 Series Fixed-Mount Barcode Readers -  - Cognex Corporation
Specs
Bar Code Scanner Type Vertical: Counter-top
Interface Options Other; IMAX: 50 mA ; VOL: ≤ ±3 V @ 50 mA ***
Operating Temp 32 to 104 F (0.0 to 40 C)
View Details
CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details