ZBA, Inc. Hand Held Bluetooth Laser Barcode Scanner ZB3051BT

Description
The ZBA ZB3051BT is a handheld high speed laser barcode scanner that combines advanced scanning capability and wireless connectivity. This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real time scanning and hardware decoding capability that ensures unbeatable first read success. The ZB3051BT has a Bluetooth range of 100 meters (class 1) in an open environment. The ZB3051BT has an internal non-volatile 32K memory to insure that every scan is captured should the user inadvertently wander out of the communication range. Although the ZB3051BT is slender and lightweight the case is designed to operate in rugged environments. Its durable trigger switch has been designed and tested to withstand heavy usage. The indicator LEDs and beeper are programmable to cater to the users preference. The ZB3051BT is a multiple interface handheld Laser scanner and comes complete with a hands-free stand.
Description
The ZBA ZB3051BT is a handheld high speed laser barcode scanner that combines advanced scanning capability and wireless connectivity. This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real time scanning and hardware decoding capability that ensures unbeatable first read success. The ZB3051BT has a Bluetooth range of 100 meters (class 1) in an open environment. The ZB3051BT has an internal non-volatile 32K memory to insure that every scan is captured should the user inadvertently wander out of the communication range. Although the ZB3051BT is slender and lightweight the case is designed to operate in rugged environments. Its durable trigger switch has been designed and tested to withstand heavy usage. The indicator LEDs and beeper are programmable to cater to the users preference. The ZB3051BT is a multiple interface handheld Laser scanner and comes complete with a hands-free stand.

Suppliers

Company
Product
Description
Supplier Links
Hand Held Bluetooth Laser Barcode Scanner - ZB3051BT - ZBA, Inc.
Hillsborough, NJ, USA
Hand Held Bluetooth Laser Barcode Scanner
ZB3051BT
Hand Held Bluetooth Laser Barcode Scanner ZB3051BT
The ZBA ZB3051BT is a handheld high speed laser barcode scanner that combines advanced scanning capability and wireless connectivity. This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real time scanning and hardware decoding capability that ensures unbeatable first read success. The ZB3051BT has a Bluetooth range of 100 meters (class 1) in an open environment. The ZB3051BT has an internal non-volatile 32K memory to insure that every scan is captured should the user inadvertently wander out of the communication range. Although the ZB3051BT is slender and lightweight the case is designed to operate in rugged environments. Its durable trigger switch has been designed and tested to withstand heavy usage. The indicator LEDs and beeper are programmable to cater to the users preference. The ZB3051BT is a multiple interface handheld Laser scanner and comes complete with a hands-free stand.

The ZBA ZB3051BT is a handheld high speed laser barcode scanner that combines advanced scanning capability and wireless connectivity. This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real time scanning and hardware decoding capability that ensures unbeatable first read success.
The ZB3051BT has a Bluetooth range of 100 meters (class 1) in an open environment. The ZB3051BT has an internal non-volatile 32K memory to insure that every scan is captured should the user inadvertently wander out of the communication range.
Although the ZB3051BT is slender and lightweight the case is designed to operate in rugged environments. Its durable trigger switch has been designed and tested to withstand heavy usage. The indicator LEDs and beeper are programmable to cater to the users preference. The ZB3051BT is a multiple interface handheld Laser scanner and comes complete with a hands-free stand.

Supplier's Site

Technical Specifications

  ZBA, Inc.
Product Category Barcode Scanners
Product Number ZB3051BT
Product Name Hand Held Bluetooth Laser Barcode Scanner
Bar Code Scanner Type Gun; Hand-Held w/ Optional Fixed Mount
Decoder Method Undecoded; Keyboard Wedge Decoder; Integral Decoder (Stand Alone)
Interface Options Keyboard Connection; Serial; Wand or Laser Emulation; Wireless
Symbologies Codabar; Code 11 (optional feature); Code 128; Code 39; EAN; Interleaved 2 of 5; Matrix 2 of 5 (optional feature); MSI/Plessey; NW-7; UPC; Other Symbology; IATA, China Postal Code, Addendum 2 of 5
Features Audible or Visual 'Good Reading' Indicator; Memory
Unlock Full Specs
to access all available technical data

Similar Products

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details