The ZBA ZB2850 long range Cordless Imager provides high performance scanning with a rapid scan rate (450 scans/sec) and superior depth of field (up to 40 inches on 40-mil codes). Utilizing Bluetooth wireless-communicati
| ZBA, Inc. | |
|---|---|
| Product Category | Barcode Scanners |
| Product Number | ZB2850 |
| Product Name | Bluetooth Enabled Barcode reader |
| Bar Code Scanner Type | Gun; Hand-Held w/ Optional Fixed Mount |
| Decoder Method | Undecoded; Keyboard Wedge Decoder; Integral Decoder (Stand Alone) |
| Interface Options | Keyboard Connection; Serial; Wand or Laser Emulation; Wireless |
| Symbologies | Other Symbology; Built-in decoder allows automatic recognition and decoding of most popular barcode symbologies |
| Features | Audible or Visual 'Good Reading' Indicator; Memory |