ZBA, Inc. Datasheets for RF Modules
RF modules are partially finished circuits that can be incorporated into larger designs.
RF Modules: Learn more
| Product Name | Notes |
|---|---|
| The BT44-191S is a general purpose Bluetooth module incorporating an on-board meandering line antenna designed to be incorporated into an end product. The BC04 Bluetooth Module is a Class 2... | |
| The BT44-eb101S is a general purpose Bluetooth module incorporating an on-board ceramic antenna designed to be incorporated into an end product. This Bluetooth Module assembly is based onthe BlueCore4-External chipset... | |
| The BT55-187S is a general purpose Bluetooth module designed to be incorporated into an end product. This Bluetooth Module is a Class 2 Bluetooth device based on the BlueCore5-External chipset... | |
| The ZBA BT44-111S is a Class 1 surface mount Bluetooth module based upon the CSR Blue-core 4 chip. The BT44-111S has been designed to be embedded into a variety of... | |
| The ZBA BT44-147 is a Bluetooth Module based on CSR\'s Bluecore 4 chip. The BT44-147 has been designed to be embedded into a variety of end user equipment including medical... |