The ZBA Z-2030 integrates a high performance CCD barcode scanning engine into an ergonomically designed, user-friendly unit. Sized like a modern cellular phone, users can operate the extensive features of the Z-2030 with the convenience of one-handed operation.
The Z-2030 comes with a 96-character backlit display, which allows the users to access key information even in low-light conditions. With up to 2MB of internal SRAM memory available, thousands of barcodes can be stored, and an independent rechargeable Lithium-ion backup is included to prevent data loss. The Z-2030 comes with three NiMH rechargeable batteries for advanced power management. The terminal has the capability to scan 12 barcodes per minute for up to 100 hours.
The Z-2030 is also fully programmable with the user-friendly Windows-based task generator. Communications can be done via USB, IrDA or
RS-232C for convenient data management.
| ZBA, Inc. | |
|---|---|
| Product Category | Barcode Scanners |
| Product Number | Z-2030 |
| Product Name | Portable Data Terminal |
| Bar Code Scanner Type | Gun |
| Decoder Method | Integral Decoder (Stand Alone) |
| Interface Options | Serial; Wireless |
| Symbologies | Codabar; Code 128; Code 39; EAN; Interleaved 2 of 5; NW-7; UPC |
| Features | Audible or Visual 'Good Reading' Indicator; Memory |