ZBA, Inc. Long Range CCD Scanner ZB8150

Description
The durable and ergonomically designed ZB-8150 is the best-value handheld scanner in its class. This CCD scanner replaces traditional laser bar code scanners with high-speed scanning at a lower cost. The ZB-8150 has a high intensity aiming line and captures bar codes from as far away as 300 mm. Scans at 200 scans per second by use of our patented Digi-Decode technology. This scanner is easy to aim and scans codes in any lighting environment. The ZB-8150 features both handheld and fixed position modes, as well as long-range activation and an adjustable stand (optional) for handsfree operation. Flash ROM with Meteor upgrade utility is included.
Description
The durable and ergonomically designed ZB-8150 is the best-value handheld scanner in its class. This CCD scanner replaces traditional laser bar code scanners with high-speed scanning at a lower cost. The ZB-8150 has a high intensity aiming line and captures bar codes from as far away as 300 mm. Scans at 200 scans per second by use of our patented Digi-Decode technology. This scanner is easy to aim and scans codes in any lighting environment. The ZB-8150 features both handheld and fixed position modes, as well as long-range activation and an adjustable stand (optional) for handsfree operation. Flash ROM with Meteor upgrade utility is included.

Suppliers

Company
Product
Description
Supplier Links
Long Range CCD Scanner - ZB8150 - ZBA, Inc.
Hillsborough, NJ, USA
Long Range CCD Scanner
ZB8150
Long Range CCD Scanner ZB8150
The durable and ergonomically designed ZB-8150 is the best-value handheld scanner in its class. This CCD scanner replaces traditional laser bar code scanners with high-speed scanning at a lower cost. The ZB-8150 has a high intensity aiming line and captures bar codes from as far away as 300 mm. Scans at 200 scans per second by use of our patented Digi-Decode technology. This scanner is easy to aim and scans codes in any lighting environment. The ZB-8150 features both handheld and fixed position modes, as well as long-range activation and an adjustable stand (optional) for handsfree operation. Flash ROM with Meteor upgrade utility is included.

The durable and ergonomically designed ZB-8150 is the best-value handheld scanner in its class. This CCD scanner replaces traditional laser bar code scanners with high-speed scanning at a lower cost.
The ZB-8150 has a high intensity aiming line and captures bar codes from as far away as 300 mm. Scans at 200 scans per second by use of our patented Digi-Decode technology. This scanner is easy to aim and scans codes in any lighting environment. The ZB-8150 features both handheld and fixed position modes, as well as long-range activation and an adjustable stand (optional) for handsfree operation. Flash ROM with Meteor upgrade utility is included.

Supplier's Site

Technical Specifications

  ZBA, Inc.
Product Category Barcode Scanners
Product Number ZB8150
Product Name Long Range CCD Scanner
Bar Code Scanner Type Gun; Hand-Held w/ Optional Fixed Mount (optional feature)
Decoder Method Keyboard Wedge Decoder; Integral Decoder (Stand Alone)
Interface Options Keyboard Connection; Serial
Symbologies Other Symbology; Autodiscriminates all standard barcodes; other symbologies are optionally available
Features Audible or Visual 'Good Reading' Indicator
Unlock Full Specs
to access all available technical data

Similar Products

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details