ZBA, Inc. Long Range CCD Bar Code Reader ZB-8250

Description
The ZBA ZB8250 is a durable and ergonomically designed, best-value handheld scanner in its class. The scanner is a long range CCD barcode scanner and is suitable for a wide range of applications, from retail checkout and inventory management, to invoicing in offices and shipping/receiving control in factories. This CCD scanner replaces traditional laser bar code scanners with high-speed scanning at a lower cost of ownership. The ZB8250 has a high intensity aiming line and captures bar codes from as far away as 200 mm. The ZB8250 scans at 200 scans per second and reads 1D and 2D barcodes. The ZB8250 is user programmable for both handheld and hands-free modes (using the optional adjustable stand). Offered in multiple interfaces including USB, K/B Wedge, RS232. 5 yr. limited warranty included.
Description
The ZBA ZB8250 is a durable and ergonomically designed, best-value handheld scanner in its class. The scanner is a long range CCD barcode scanner and is suitable for a wide range of applications, from retail checkout and inventory management, to invoicing in offices and shipping/receiving control in factories. This CCD scanner replaces traditional laser bar code scanners with high-speed scanning at a lower cost of ownership. The ZB8250 has a high intensity aiming line and captures bar codes from as far away as 200 mm. The ZB8250 scans at 200 scans per second and reads 1D and 2D barcodes. The ZB8250 is user programmable for both handheld and hands-free modes (using the optional adjustable stand). Offered in multiple interfaces including USB, K/B Wedge, RS232. 5 yr. limited warranty included.

Suppliers

Company
Product
Description
Supplier Links
Long Range CCD Bar Code Reader - ZB-8250 - ZBA, Inc.
Hillsborough, NJ, USA
Long Range CCD Bar Code Reader
ZB-8250
Long Range CCD Bar Code Reader ZB-8250
The ZBA ZB8250 is a durable and ergonomically designed, best-value handheld scanner in its class. The scanner is a long range CCD barcode scanner and is suitable for a wide range of applications, from retail checkout and inventory management, to invoicing in offices and shipping/receiving control in factories. This CCD scanner replaces traditional laser bar code scanners with high-speed scanning at a lower cost of ownership. The ZB8250 has a high intensity aiming line and captures bar codes from as far away as 200 mm. The ZB8250 scans at 200 scans per second and reads 1D and 2D barcodes. The ZB8250 is user programmable for both handheld and hands-free modes (using the optional adjustable stand). Offered in multiple interfaces including USB, K/B Wedge, RS232. 5 yr. limited warranty included.

The ZBA ZB8250 is a durable and ergonomically designed, best-value handheld scanner in its class. The scanner is a long range CCD barcode scanner and is suitable for a wide range of applications, from retail checkout and inventory management, to invoicing in offices and shipping/receiving control in factories. This CCD scanner replaces traditional laser bar code scanners with high-speed scanning at a lower cost of ownership. The ZB8250 has a high intensity aiming line and captures bar codes from as far away as 200 mm. The ZB8250 scans at 200 scans per second and reads 1D and 2D barcodes. The ZB8250 is user programmable for both handheld and hands-free modes (using the optional adjustable stand). Offered in multiple interfaces including USB, K/B Wedge, RS232.
5 yr. limited warranty included.

Supplier's Site

Technical Specifications

  ZBA, Inc.
Product Category Barcode Scanners
Product Number ZB-8250
Product Name Long Range CCD Bar Code Reader
Bar Code Scanner Type Gun; Hand-Held w/ Optional Fixed Mount (optional feature)
Decoder Method Keyboard Wedge Decoder; Integral Decoder (Stand Alone)
Interface Options Keyboard Connection; Serial
Symbologies Codabar; Code 11 (optional feature); Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5 (optional feature); MSI/Plessey (optional feature); NW-7; UPC
Features Audible or Visual 'Good Reading' Indicator; Memory (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

DataMan 475V Series Inline Barcode Verifiers -  - Cognex Corporation
Specs
Symbologies Codabar; Code 128; Code 39; Data Matrix (Data Code); EAN; QR Code; UPC
Depth of Scan Field 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details