ZBA, Inc. Datasheets for Serial Data Converters

Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc.
Serial Data Converters: Learn more

Product Name Notes
The ZBA ZBS44-411-SPF/M is a general purpose Class 1 Bluetooth serial port adapter with an external whip antenna. This serial Bluetooth adapter can be used in a wide variety of...
The ZBA ZBS44-421-SPF is a general purpose Bluetooth Serial port adapter with a built in antenna. The ZBA ZBS44-421-SPF Serial Bluetooth adapter can be used in a wide variety of...
The ZBS44-721-USB is a general purpose Bluetooth USB Serial port adapter with a built in antenna The ZBA ZBS44-721-USB Bluetooth adapter combines the functionality of a serial port profile device...
ZBA Inc. USB Adaptor, is a Class 1 USB Bluetooth adapter iscompliant with Bluetooth Specification 2.0 and USB Specification 1.1, Based on the Cambridge Silicon Radio Single Chip Silicon Solution.
ZBA Inc. USB Adaptor, is a Class 2 USB Bluetooth adapter iscompliant with Bluetooth Specification 2.0 and USB Specification 1.1, Based on the Cambridge Silicon Radio Single Chip Silicon Solution.