ZG series cable assembly features ultra flexibility, low cost, good amplitude stability, excellent shielding etc. Applications including EMC&LRU systems, flexible connections, vehicle communication systems, base stations, system interconnection and wireless stations etc.
Parameters
Impedance: 50 ohm
Temperature: -55℃ ~ +85℃
Time Delay: 4.39 nS/m
Capacitance: 88 pF/m
Inductance: 0.22 uH/m
Shielding Effectiveness: >90 dB
Dielectric constant: 1.73
| ZTS Technologies Co., Ltd | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 13.5ZG600-XXXX-1000 |
| Product Name | 12.5 GHz Ultra Flexible & Economical Cable Assembly |
| Application | RF |